- Operating Temperature
- Frequency
- Package
- RoHS
- Frequency Stability(Full temperature range)
- Frequency Stability
- Mounting Type
- Load Capacitance
- Series
- Type
- Frequency Tolerance
- Height Seated (Max)
Attribute column
Manufacturer
Taitien Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XYACELNANF-16.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XY | 0.100Lx0.081W 2.55mmx2.05mm | Active | 1 (Unlimited) | MHz Crystal | 16MHz | ±30ppm | 150Ohm | 8pF | Fundamental | ±20ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XVCCCLNANF-25.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 25MHz | ±20ppm | 45Ohm | 10pF | Fundamental | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XVHDDCNANF-25.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 25MHz | ±25ppm | 45Ohm | 20pF | Fundamental | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() XVFEGCNANF-16.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | XV | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 16MHz | ±50ppm | 50Ohm | 16pF | Fundamental | ±30ppm | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() X3LEELNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 27.12MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() XZBBCDAANF-26.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 26MHz | ±20ppm | 100Ohm | 9pF | Fundamental | ±10ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZBBBCAANF-26.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 26MHz | ±10ppm | 100Ohm | 9pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZABPLNANF-24.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 24MHz | ±15ppm | 100Ohm | 8pF | Fundamental | ±10ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZCBCLAANF-32.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 32MHz | ±20ppm | 80Ohm | 10pF | Fundamental | ±10ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZBCCCNANF-16.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 16MHz | ±20ppm | 200Ohm | 9pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZBBBCNANF-26.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 26MHz | ±10ppm | 100Ohm | 9pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZLEFLNANF-30.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 30MHz | ±40ppm | 80Ohm | 6pF | Fundamental | ±30ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZCEECNANF-27.120000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 27.12MHz | ±30ppm | 100Ohm | 10pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() XZAEELNANF-32.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Discontinued | 1 (Unlimited) | MHz Crystal | 32MHz | ±30ppm | 80Ohm | 8pF | Fundamental | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() X3LEELNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 27MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() X3LEECNANF-38.400000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 38.4MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() X3LEEJNANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 27MHz | ±30ppm | 150Ohm | 6pF | Fundamental | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() XZDBPLNANF-24.000000 Taitien | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | XZ | 0.081Lx0.065W 2.05mmx1.65mm | Active | 1 (Unlimited) | MHz Crystal | 24MHz | ±15ppm | 100Ohm | 12pF | Fundamental | ±10ppm | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | ||
![]() X3AEEJNANF-27.120000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Cut Tape (CT) | X3 | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 27.12MHz | ±30ppm | 150Ohm | 8pF | Fundamental | - | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | ||
![]() XXHCCLNANF-25.000000 Taitien | 1 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 25MHz | ±20ppm | 60Ohm | 20pF | Fundamental | - | 889μm | 0.035 0.90mm | ROHS3 Compliant |