- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Linearity | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TYEAPLSANF-19.200000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 19.2MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 19.2MHz | - | - | - | - | - | 2mA | - | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYETCCSANF-20.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 20MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | - | - | - | - | - | 2mA | - | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OYETGLJANF-0.032768 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | - | 32.768kHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OCETGCJTNF-100.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | XO (Standard) | - | - | 3.3V | 3.3V | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | Not Qualified | - | 100MHz | - | - | - | 3.3V | 10μA | 20mA | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OYETGCJANF-13.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | - | 13MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() VWEUPLLANF-153.600000 Taitien | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | VW | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | 3.3V | 153.6MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.2mm | 153.6MHz | 1ns | 1ns | 55/45% | - | - | 100mA | 10% | 3V | 0.3V | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() PXETDLJANF-24.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | PX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 3.3V | 24MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 0.95mm | 24MHz | 2ns | 2ns | 55/45% | - | 15μA | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OVETGLJANF-33.330000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 33.33MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 10mA | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() TYEBBCSANF-30.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | 2.8V~3.3V | - | 30MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 2.5mA | - | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TXEBALSANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | 2.8V~3.3V | - | 10MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 2mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TWEAACJANF-12.800000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 3.3V | 12.8MHz | ±500ppb | CMOS | - | Crystal | - | 5.0mm x 3.2mm x 1.65mm | 12.8MHz | - | - | 55/45% | - | - | 8mA | - | 2.5V | 0.5V | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() OYETDLJANF-37.125000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 37.125MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OTETGCVTNF125.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.45mm | 125MHz | 1ns | 1ns | 55/45% | - | - | 50mA | - | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() PYKTEIJANF-32.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -10°C~60°C | Tape & Reel (TR) | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | 32MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 8mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OCETGCJANF-4.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Box (TB) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 10mA | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OCETGLJTNF-50.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 20mA | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OCKTGLJANF-20.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | 20MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 7mA | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() PXETGCJANF-6.140000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | PX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 6.14MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() PXKTGLJANF-28.636360 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | PX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | 28.63636MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 6mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() PXETHLJANF-8.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | PX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 8MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant |