- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NA-10M-2402 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -30°C~70°C | Box | 2014 | NA-10M-2400 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NI-10M-2853 Taitien | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2015 | NI-10M-2800 | 1.430Lx1.070W 36.32mmx27.18mm | - | yes | Active | 1 (Unlimited) | OCXO | - | - | 12V | - | 10MHz | ±3ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 400mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TTETTLJANF-16.384000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | TCXO | - | - | 3.3V | 3.3V | 16.384MHz | ±4.6ppm | CMOS | - | Crystal | 7.0mm x 5.0mm x 1.9mm | 16.384MHz | - | - | 55/45% | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TWCAACSANF-12.800000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | - | TW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 5V | 5V | 12.8MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 5.0mm x 3.2mm x 1.65mm | 12.8MHz | - | - | - | - | 3.5mA | 2.5V | 0.5V | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() NI-10M-2503 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2013 | NI-10M-2500 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±3ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-10M-2454 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -40°C~85°C | Box | 2014 | NA-10M-2400 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±5ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NI-10M-2855 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2015 | NI-10M-2800 | 1.430Lx1.070W 36.32mmx27.18mm | - | yes | Active | 1 (Unlimited) | OCXO | - | - | 12V | - | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 400mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TSEAMCSANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -20°C~70°C | Strip | - | TS | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3.3V | - | 20MHz | ±100ppb | Clipped Sine Wave | Enable/Disable | Crystal | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OXETGLJANF-50.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() NI-10M-2455 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2012 | NI-10M-2400 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() OTJTGLVANF-212.500000 Taitien | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.5mm | 212.5MHz | 1ns | 1ns | 55/45% | - | 100mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTETGCVANF-320.000000 Taitien | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 320MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 7.0mm x 5.0mm x 1.5mm | 320MHz | 1ns | 1ns | 55/45% | - | 65mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TFETBCJANF-25.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | - | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 3.3V | - | 25MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | 20mA | - | - | 7.7978mm | 0.307 7.80mm | ROHS3 Compliant | ||
![]() TWEAALSANF-24.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3.3V | - | 24MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 3.5mA | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() OCKTGLJANF-31.250000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | - | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | - | 31.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 15mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OCKTGLJANF-30.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Box (TB) | - | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 15mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OVETGCJANF-12.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | - | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | 12MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 10mA | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() OXETHEJANF-12.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 0°C~85°C | Tape & Reel (TR) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | 12MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 15mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() TXECDLSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 2.8V~3.3V | - | 40MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2.5mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXECCDSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 2.8V~3.3V | - | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2.5mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |