- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VWEUALJANF-30.720000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | VW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | 30.72MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 20mA | - | - | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() TSEAACSANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -20°C~70°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 10 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 10MHz | ±500ppb | Clipped Sine Wave | Enable/Disable | Crystal | Not Qualified | - | 10MHz | - | - | - | 3.3V | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OXETGLJANF-38.880000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 38.88MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() TYECCCSANF-38.400000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | 2.8V~3.3V | - | 38.4MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 2.5mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYETCLSANF-40.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | 2.8V~3.3V | 2.8V | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | - | - | - | - | 2.5mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYKTCLSANF-26.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 26MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TXECADSANF-26.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | 2.8V~3.3V | - | 26MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OTERHCLTNF-156.250000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 156.25MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TYKAACSANF-40.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 40MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | - | - | - | - | 2.5mA | 1.5V | 0.3V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() PYETGCJANF-30.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 30MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYKTGCJANF-27.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 6mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETDLJANF-27.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETGHJTNF-66.667000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 66.667MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXETPLSANF-31.250000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | 2.8V~3.3V | - | 31.25MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 2.5mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OTJRGLVANF-312.500000 Taitien | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 312.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.5mm | 312.5MHz | 1ns | 1ns | 55/45% | - | - | 100mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TSEAALJANF-12.800000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 10 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 12.8MHz | ±500ppb | CMOS | Enable/Disable | Crystal | Not Qualified | - | 12.8MHz | - | - | - | 3.3V | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TFETBEJANF-25.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | 3.3V | - | 25MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | - | 20mA | - | - | 7.7978mm | 0.307 7.80mm | ROHS3 Compliant | ||
![]() OWJMGLVANF-312.500000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OW-M | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 312.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.25mm | 312.5MHz | 1ns | 1ns | 55/45% | - | - | 50mA | - | - | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() OTJTGLLANF-19.440000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | 19.44MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.5mm | 19.44MHz | 1ns | 1ns | 55/45% | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTETGLVTNF-133.333000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 133.333MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant |