- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSEATLJANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | - | TS | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 10 | VCTCXO | - | 3.3V | 3.3V | 20MHz | ±4.6ppm | CMOS | Enable/Disable | Crystal | Not Qualified | - | 20MHz | - | - | - | 3.3V | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() NI-10M-2555 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2013 | NI-10M-2500 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | 5V | - | 10MHz | ±10ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NI-10M-2552 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -30°C~70°C | Box | 2013 | NI-10M-2500 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | 5V | - | 10MHz | ±10ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-10M-2050 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -30°C~70°C | Box | 2012 | NA-10M-2000 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | 3.3V | - | 10MHz | ±3ppb | LVTTL | - | Crystal | - | - | - | - | - | - | - | - | 1A | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-10M-2550 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -30°C~70°C | Box | 2013 | NA-10M-2500 | 1.015Lx1.015W 25.78mmx25.78mm | - | yes | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | 5V | - | 10MHz | ±3ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TYKTACSANF-16.368000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 16.368MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 16.368MHz | - | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYKAACSANF-19.200000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 19.2MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 19.2MHz | - | - | - | - | - | 2mA | 1.5V | 0.3V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OVETGHJANF-50.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Strip | - | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | 3.3V | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.2mm | 50MHz | 5ns | 5ns | 55/45% | - | 10μA | 20mA | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() OVETGLJANF-0.032768 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 32.768kHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 10mA | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() OVETGLJANF-8.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 8MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 10mA | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() OVETGLJANF-2.176000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 2.176MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 10mA | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() TYKTBLSANF-26.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | 26MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OTERGCLTNF-106.250000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.45mm | 106.25MHz | 1ns | 1ns | 55/45% | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTERDCLTNF-68.750000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 68.75MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTETDLLANF-25.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | 25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() PYETFLJANF-29.500000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 29.5MHz | ±40ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETDCJANF-27.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 27MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYETGLJANF-24.576000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 24.576MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYETGCJANF-64.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 64MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYETGLJANF-26.600000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.8V~3.3V | - | 26.6MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |