- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OXETGCJANF-36.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | 36MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 15mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() TXEACDSANF-21.250000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 2.8V~3.3V | - | 21.25MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXEACCSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | - | - | - | - | 2.5mA | 2.5V | 0.5V | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXETDLSANF-38.880000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 2.8V~3.3V | - | 38.88MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 2.5mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OCETDCJTNF-50.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 20mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OXETDLJANF-20.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 20MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OYJTGLJANF-25.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 2.5V | - | 25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYJTDCJANF-25.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 2.5V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OXETGCJANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OCETGLJANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | 3.3V | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.3mm | 27MHz | 5ns | 5ns | 55/45% | 10μA | 10mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() OCETDLJTNF-50.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 20mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() TTEAALSANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | VCTCXO | - | AT CUT | 3.3V | 3.3V | 10MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | - | - | 3.5mA | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAETDLJANF-30.720000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 3V~3.3V | - | 30.72MHz | ±2.5ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAEABLSANF-50.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V~3.3V | - | 50MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TFETALSANF-40.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -40°C~85°C | Box | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 2.8V | - | 40MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 4mA | - | - | 7.7978mm | 0.307 7.80mm | ROHS3 Compliant | ||
![]() TAEAALJANF-19.200000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V~3.3V | - | 19.2MHz | ±500ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAETBLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | TCXO | - | AT-CUT | 3V~3.3V | 3.3V | 10MHz | ±1ppm | CMOS | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TFETBLJANF-19.440000 Taitien | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -40°C~85°C | Box | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 3.3V | - | 19.44MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | 20mA | - | - | 7.7978mm | 0.307 7.80mm | ROHS3 Compliant | ||
![]() OYEUDCJANF-45.158400 Taitien | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 45.1584MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXETADSANF-16.367667 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 16.367667MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 16.367667MHz | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |