- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXETADSANF-16.367667 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 16.367667MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 3.2mm x 2.5mm x 1.0mm | 16.367667MHz | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() NI-10M-2851 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -30°C~70°C | Box | 2015 | NI-10M-2800 | 1.430Lx1.070W 36.32mmx27.18mm | - | yes | Active | 1 (Unlimited) | - | OCXO | - | - | 12V | - | 10MHz | ±5ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 400mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NI-10M-2452 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -30°C~70°C | Box | 2012 | NI-10M-2400 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NI-10M-2454 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2012 | NI-10M-2400 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 5V | - | 10MHz | ±5ppb | LVTTL | - | Crystal | - | - | - | - | - | - | 800mA | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TXETALSANF-16.369000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 16.369MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 3.2mm x 2.5mm x 1.0mm | 16.369MHz | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXETDCSANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 20MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | 3.2mm x 2.5mm x 1.0mm | 20MHz | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TYKACCSANF-26.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 26MHz | ±2ppm | Clipped Sine Wave | - | Crystal | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | 2mA | 1.5V | 0.3V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OYKTGLJANF-0.032768 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | - | 32.768kHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 60μA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXETBDSANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 26MHz | ±1ppm | Clipped Sine Wave | - | Crystal | 3.2mm x 2.5mm x 1.0mm | 26MHz | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TYEAACSANF-38.400000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | 4 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 38.4MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 2.5mm x 2.0mm x 0.7mm | 38.4MHz | - | - | - | - | 2.5mA | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OXKTGLJANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.2mm x 2.5mm x 1.0mm | 26MHz | 4ns | 4ns | 55/45% | - | 5mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OXETGCJANF-24.576000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 24.576MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() TWEAKCSANF-25.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | - | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | 3.3V | - | 25MHz | ±280ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 3.5mA | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() TTETTLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | TCXO | - | - | 3.3V | 3.3V | 10MHz | ±4.6ppm | CMOS | - | Crystal | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OWETDCVTNF-125.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 5.0mm x 3.2mm x 1.25mm | 125MHz | 1ns | 1ns | 55/45% | - | 50mA | - | - | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() TSETMCJANF-26.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -20°C~70°C | Strip | - | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 26MHz | ±100ppb | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() NI-100M-2900 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2012 | NI-100M-2900 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | - | OCXO | Tin/Silver/Copper - with Nickel barrier | - | 12V | - | 100MHz | ±50ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | 350mA | - | - | 16.002mm | 0.630 16.00mm | ROHS3 Compliant | ||
![]() TVETPLSANF-13.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | - | TCXO | - | - | 2.8V~3.3V | - | 13MHz | ±370ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 1.5mA | - | - | 1.1938mm | 0.047 1.20mm | ROHS3 Compliant | ||
![]() OTERGCLTNF-50.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 50MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OCKTGLJANF-0.032768 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 32.768kHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 1mA | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant |