- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OTERGCVTNF-125.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.45mm | 125MHz | 1ns | 1ns | 55/45% | - | 50mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTETDLLTNF-156.253906 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 156.253906MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTERGLVANF-78.125000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 78.125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 50mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TFCCBIKANF-10.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -10°C~60°C | Box | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 5V | - | 10MHz | ±1ppm | CMOS | - | Crystal | 20mA | - | - | - | - | - | - | - | - | - | - | 0.307 7.80mm | ROHS3 Compliant | ||
![]() TAEBCCSANF-25.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -20°C~70°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V~3.3V | - | 25MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAECDDSANF-14.400000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -30°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V~3.3V | - | 14.4MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAECPLSANF-16.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3V~3.3V | - | 16MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAETACJANF-10.240000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -20°C~70°C | Strip | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 3V~3.3V | - | 10.24MHz | ±500ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OTEMDCLANF-175.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 175MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | 100mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TSETBLJANF-12.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | 3.3V | - | 12MHz | ±1ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TYKTBLSANF-19.200000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 19.2MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 19.2MHz | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYEACLSANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 26MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | 2mA | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYKTBCSANF-26.000000 Taitien | In Stock |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 26MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TWEAALSANF-28.800000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | 3.3V | - | 28.8MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 3.5mA | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() TXEADLSANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 40MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | - | - | - | - | 2.5mA | 2.5V | 0.5V | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETDCJANF-25.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TXEACLSANF-38.400000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | VCTCXO | - | - | 2.8V~3.3V | - | 38.4MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 0.9mm | 38.4MHz | - | - | - | - | 2.5mA | 2.5V | 0.5V | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TYETCCSANF-32.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | TCXO | - | - | 2.8V~3.3V | - | 32MHz | ±10ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 2.5mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OXETGCJANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | 2ns | 2ns | 55/45% | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OYETGCJANF-33.333000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | 33.333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant |