- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAETALJANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | 3V~3.3V | - | 20MHz | ±500ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TFETBCJANF-10.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | - | TF | 0.803Lx0.504W 20.40mmx12.80mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | 3.3V | - | 10MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | - | 20mA | - | - | 7.7978mm | 0.307 7.80mm | ROHS3 Compliant | ||
![]() TAETBLJANF-27.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | 3V~3.3V | - | 27MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TAETBLSANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TA | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | 3V~3.3V | - | 20MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 3.5mA | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OTETGLLTNF-156.257812 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 156.257812MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OTETGLVTNF-156.250000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.45mm | 156.25MHz | 1ns | 1ns | 55/45% | - | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() OWENDLVANF-250.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | OW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 65mA | - | - | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() TYETACSANF-16.369000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 16.369MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 16.369MHz | - | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() OTETGCLTNF-156.253906 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Strip | - | OT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V | - | 156.253906MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 100mA | - | - | 1.6002mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() TXETDDSANF-12.800000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 12.8MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 12.8MHz | - | - | - | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETGCJANF-24.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 24MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 24MHz | 2ns | 2ns | 55/45% | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETGLJANF-33.333000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 33.333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TWEAKLJANF-19.200000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | TW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | VCTCXO | Nickel/Gold (Ni/Au) | - | 3.3V | 3.3V | 19.2MHz | ±280ppb | CMOS | - | Crystal | Not Qualified | - | 19.2MHz | - | - | - | 3.3V | - | 8mA | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() TYEAPCSANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 40MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | - | - | - | - | 2.5mA | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TYETCCSANF-26.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 26MHz | ±10ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() PYETGCJANF-4.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | - | 4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 10mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYKTGCJANF-98.304000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.8V | - | 98.304MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 12mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() PYETGLJANF-72.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 72MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 15μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() VWEUALJANF-61.440000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | VW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | 61.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 30mA | - | - | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() NJ-10M-6801 Taitien | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead, 5 Leads | -20°C~70°C | Strip | 2015 | NJ-10M-6800 | 1.000Lx0.870W 25.40mmx22.10mm | - | yes | Active | 1 (Unlimited) | - | OCXO | - | - | 12V | - | 10MHz | ±50ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | 400mA | - | - | 13.208mm | 0.520 13.20mm | ROHS3 Compliant |