- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTEUMLJANF-19.440000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | VCXO | - | - | - | - | 3.3V | - | - | 19.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10mA | - | - | - | 1.905mm | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() TXEADCSANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | - | 26MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 26MHz | - | - | - | - | 2mA | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TTEAALJANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | VCTCXO | - | - | - | AT CUT | 3.3V | 3.3V | - | 20MHz | ±500ppb | CMOS | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 20MHz | - | - | 55/45% | - | 6mA | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TYETPCSANF-19.200000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.8V~3.3V | 2.8V | - | 19.2MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 19.2MHz | - | - | - | - | 2mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() OYETGLJANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 1.0mm | 26MHz | 2ns | 2ns | 55/45% | 10μA | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TYETCCSANF-50.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | TCXO | - | - | - | - | 2.8V~3.3V | - | - | 50MHz | ±10ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | 2.5mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() OXETGCJANF-54.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | - | - | 3.3V | - | - | 54MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() TYKTACSANF-26.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 26MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 26MHz | - | - | - | - | 2mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() TXKADCSANF-19.200000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 1.8V | 1.8V | - | 19.2MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 19.2MHz | - | - | - | - | 2mA | 1.5V | 0.3V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() NA-10M-2503 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -40°C~85°C | Box | 2013 | NA-10M-2500 | 1.015Lx1.015W 25.78mmx25.78mm | - | yes | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | - | - | 5V | - | - | 10MHz | ±3ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 800mA | - | - | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() NA-100M-6800 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | - | - | 12V | - | - | 100MHz | ±100ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() TTETKLJANF-25.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | - | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | TCXO | - | - | - | AT CUT | 3.3V | 3.3V | - | 25MHz | ±280ppb | CMOS | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 25MHz | - | - | 55/45% | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() VLCUWCWTNF-100.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | - | VLCU | 0.547Lx0.358W 13.90mmx9.10mm | - | - | Active | 1 (Unlimited) | VCXO | - | - | - | - | 5V | - | - | 100MHz | ±35ppm | Sine Wave | Enable/Disable | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | 0.222 5.65mm | - | - | - | ||
![]() VTEUBLJANF-70.656000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | - | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 70.656MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 30mA | - | - | - | - | - | - | 30mA | - | - | ±50ppm | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() NA-10M-2451 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -30°C~70°C | Box | 2014 | NA-10M-2400 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | - | - | 5V | - | - | 10MHz | ±5ppb | LVTTL | - | Crystal | - | - | - | - | - | - | - | 800mA | - | - | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() NA-10M-2052 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -30°C~70°C | Box | 2012 | NA-10M-2000 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | - | - | - | 3.3V | - | - | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | - | 1A | - | - | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() NI-10M-2852 Taitien | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -30°C~70°C | Box | 2015 | NI-10M-2800 | 1.430Lx1.070W 36.32mmx27.18mm | - | yes | Active | 1 (Unlimited) | OCXO | - | - | - | - | 12V | - | unknown | 10MHz | ±10ppb | LVTTL | - | Crystal | - | - | - | - | - | - | - | 400mA | - | - | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | ||
![]() NI-100M-2901 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | -40°C~85°C | Box | 2012 | NI-100M-2900 | 1.430Lx1.070W 36.32mmx27.18mm | - | - | Active | 1 (Unlimited) | OCXO | - | - | - | - | 12V | - | - | 100MHz | ±50ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 350mA | - | - | - | 16.002mm | 0.630 16.00mm | - | - | ROHS3 Compliant | ||
![]() NA-10M-6825 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -20°C~70°C | Box | 2016 | NA-10M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | - | - | - | - | 12V | - | - | 10MHz | ±20ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 400mA | - | - | - | 14.8082mm | 0.583 14.80mm | - | - | ROHS3 Compliant | ||
![]() NA-10M-6836 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -20°C~70°C | Box | 2016 | NA-10M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | yes | Active | 1 (Unlimited) | OCXO | - | - | - | - | 12V | - | - | 10MHz | ±10ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 400mA | - | - | - | 14.8082mm | 0.583 14.80mm | - | - | ROHS3 Compliant |