- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Oscillator Type | Max Supply Current | Linearity | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OYETGCJANF-48.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 48MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 10μA | - | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OYETDCJANF-50.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 50MHz | 2ns | 2ns | 55/45% | - | 10μA | - | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OXETGLJANF-26.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 26MHz | 2ns | 2ns | 55/45% | - | - | - | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OXKTGCJANF-24.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Discontinued | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 24MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 24MHz | 4ns | 4ns | 55/45% | - | - | - | 5mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OYKTGCJANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 2.5mm x 2.0mm x 1.0mm | 40MHz | 4ns | 4ns | 55/45% | - | 10μA | - | 7mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TYKTBLSANF-16.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | 1.8V | - | 16MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TWEAKLSANF-25.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | 3.3V | - | 25MHz | ±280ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() OXETDLJANF-25.000625 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 25.000625MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() OYETGCJANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 10μA | - | 15mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() TYEAPCSANF-16.367667 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | 16.367667MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.8mm | 16.367667MHz | - | - | - | - | - | - | 2mA | - | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | ||
![]() TTEAALJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | VCTCXO | - | AT CUT | 3.3V | 3.3V | 10MHz | ±500ppb | CMOS | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | - | - | - | 6mA | - | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() TSEAALJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 10 | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 10MHz | ±500ppb | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 10MHz | - | - | - | 3.3V | - | - | 6mA | - | - | - | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | ||
![]() OCETGLJANF-26.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | 3.3V | 26MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.3mm | 26MHz | 5ns | 5ns | 55/45% | - | 10μA | - | 10mA | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() VWEUPCJANF-19.440000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | VW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Discontinued | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 19.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.25mm | 19.44MHz | 5ns | 5ns | 55/45% | - | - | - | 10mA | 10% | 3V | 0.3V | 1.3462mm | 0.053 1.35mm | ROHS3 Compliant | ||
![]() OVETGCJANF-36.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 36MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 10μA | - | 10mA | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() OTERGLVTNF-78.125000 Taitien | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OT | 0.295Lx0.197W 7.50mmx5.00mm | - | - | Active | - | - | XO (Standard) | - | - | 3.3V | - | 78.125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | ||
![]() OVETGLJANF-40.960000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.8V~3.3V | - | 40.96MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | 10μA | - | 10mA | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | ||
![]() NA-100M-6911 Taitien | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | 6-DIP (0.750, 19.05mm), 5 Leads | -20°C~70°C | Box | NA-100M-6900 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | - | OCXO | - | - | 5V | - | 100MHz | ±50ppb | Sine Wave | - | Crystal | 950mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TXETCDSANF-16.368000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 2.8V~3.3V | 3V | 16.368MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 16.368MHz | - | - | - | - | - | - | 2mA | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | ||
![]() OVKTGCKANF-125.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | Non-RoHS Compliant |