- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJEDBEJHNF-5.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PXETCIKTNF-1.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NJTLCLWHNF-10.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OTJTGLVVNF-125.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXEABLSANF-24.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | VCTCXO | - | - | - | - | 2.8V~3.3V | - | 24MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | - | - | 2mA | 2.5V | 0.5V | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXETADSANF-33.600000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.8V~3.3V | 3V | 33.6MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 33.6MHz | - | - | 2.5mA | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXETBLSANF-19.200000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | 19.2MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 19.2MHz | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXETACSANF-26.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | 26MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 26MHz | - | - | 2mA | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() OXEUDLJANF-49.152000 Taitien | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 3.3V | - | 49.152MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 8mA | - | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() OCETGLJTNF-133.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 4 | XO (Standard) | - | - | - | - | 3.3V | 3V | 133MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | - | 133MHz | 3V | 10μA | 45mA | - | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() OYETDCJANF-12.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 3.3V | - | 12MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | 10μA | 15mA | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TTETKLJANF-30.720000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | 85°C | -40°C | - | 3.3V | - | 30.72MHz | ±280ppb | CMOS | - | Crystal | 6mA | - | - | - | - | - | 6mA | - | - | 2.1082mm | 0.083 2.10mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() TWEAKLJANF-20.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | VCTCXO | Nickel/Gold (Ni/Au) | - | - | - | 3.3V | 3.3V | 20MHz | ±280ppb | CMOS | - | Crystal | - | Not Qualified | - | 20MHz | 3.3V | - | 8mA | - | - | 1.651mm | 0.065 1.65mm | - | - | ROHS3 Compliant | ||
![]() TYJADCSANF-16.367667 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 16.367667MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.8mm | 16.367667MHz | - | - | 2mA | 2.4V | 0.4V | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() TYKTDLSANF-50.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 1.8V | - | 50MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2.5mA | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() TYETBCSANF-20.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.8V~3.3V | 2.8V | 20MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() OXETDLJANF-66.666000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.8V | - | 66.666MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() TYETACSANF-16.367667 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Discontinued | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.8V~3.3V | 2.8V | 16.367667MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.8mm | 16.367667MHz | - | - | 2mA | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() TTEAMCSANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -20°C~70°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | - | AT CUT | 3.3V | 3.3V | 10MHz | ±100ppb | Clipped Sine Wave | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 3.5mA | 2.5V | 0.5V | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() OXETDCKANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Discontinued | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 2.8V | - | 40MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10mA | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant |