- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Current | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OXETDLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 10MHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | ||
![]() TTEAKLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | - | AT CUT | 3.3V | 3.3V | - | 10MHz | ±280ppb | CMOS | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | - | - | 6mA | - | 2.5V | 0.5V | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TWEAALSANF-10.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 3.3V | 3.3V | - | 10MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 5.0mm x 3.2mm x 1.65mm | 10MHz | - | - | - | - | - | 3.5mA | - | 2.5V | 0.5V | - | 1.651mm | 0.065 1.65mm | - | - | ROHS3 Compliant | ||
![]() TTEAALJANF-50.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | 85°C | -40°C | - | 3.3V | - | - | 50MHz | ±500ppb | CMOS | - | Crystal | 6mA | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 2.1082mm | 0.083 2.10mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() TTETKLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | - | TCXO | - | - | - | AT CUT | 3.3V | 3.3V | - | 10MHz | ±280ppb | CMOS | - | Crystal | - | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | - | - | 6mA | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TWETTLJANF-20.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 3.3V | - | - | 20MHz | ±4.6ppm | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | 1.651mm | 0.065 1.65mm | - | - | ROHS3 Compliant | ||
![]() TXETBLSANF-27.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | - | TCXO | - | - | - | - | 2.8V~3.3V | - | - | 27MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 27MHz | - | - | - | - | - | 2.5mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() VWEUPLJANF-38.400000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | VW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Discontinued | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 38.4MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.25mm | 38.4MHz | 4ns | 4ns | 55/45% | - | - | 30mA | 10% | 3V | 0.3V | - | 1.3462mm | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() TXETBLSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | - | 40MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | - | - | - | - | - | 2.5mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXEABDSANF-32.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | - | VCTCXO | - | - | - | - | 2.8V~3.3V | - | - | 32MHz | ±1ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 0.9mm | 32MHz | - | - | - | - | - | 2.5mA | - | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXETALSANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | - | 10MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 10MHz | - | - | - | - | - | 2mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() VTEUMCJANF-27.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | VT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Discontinued | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | unknown | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.75mm | 27MHz | 4ns | 4ns | 55/45% | - | - | 20mA | 10% | 3V | 0.3V | - | 1.905mm | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() VTEUPCJANF-33.333000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | - | VCXO | - | 70°C | -20°C | - | 3.3V | - | - | 33.333MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 20mA | - | - | - | - | - | - | - | - | 20mA | - | - | - | ±50ppm | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() VTEUBLJANF-31.250000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | - | VCXO | - | - | - | - | 3.3V | - | - | 31.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() VTEUPCJANF-19.440000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | - | VCXO | - | - | - | - | 3.3V | - | - | 19.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | 1.905mm | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() VTEUPCJANF-35.328000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | VT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Discontinued | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 35.328MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.75mm | 35.328MHz | 4ns | 4ns | 55/45% | - | - | 20mA | 10% | 3V | 0.3V | - | 1.905mm | 0.075 1.90mm | - | - | ROHS3 Compliant | ||
![]() OCETGLJTNF-100.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.4mm | 100MHz | 4ns | 4ns | 55/45% | 3.3V | 10μA | 35mA | - | - | - | - | 1.4986mm | 0.059 1.50mm | - | - | ROHS3 Compliant | ||
![]() TYETACSANF-20.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.8V~3.3V | 2.8V | - | 20MHz | ±500ppb | Clipped Sine Wave | - | Crystal | - | - | 2.5mm x 2.0mm x 0.8mm | 20MHz | - | - | - | - | - | 2mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() TXEAPLSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | - | 40MHz | ±1.5ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | - | - | - | - | - | 2.5mA | - | 2.5V | 0.5V | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() TXETCLSANF-40.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | TX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | - | TCXO | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 2.8V~3.3V | 3V | - | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | 3.2mm x 2.5mm x 1.0mm | 40MHz | - | - | - | - | - | 2.5mA | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | ROHS3 Compliant |