- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWECBLJANF-10.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | - | 3.3V | - | 10MHz | ±1ppm | CMOS | - | Crystal | - | - | - | - | - | - | 8mA | 1.651mm | 0.065 1.65mm | - | - | ROHS3 Compliant | ||
![]() TVETDLSANF-12.288000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 12.288MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 1.5mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TVETCCSANF-13.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 13MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 1.5mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() OWERGLLTNF-156.250000 Taitien | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.25mm | 156.25MHz | 1ns | 1ns | 55/45% | 75mA | 1.3462mm | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() TTEBRLSANF-19.200000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | - | 3.3V | - | 19.2MHz | ±200ppb | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 3.5mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TSETKLSANF-19.440000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | TCXO | Nickel/Gold (Ni/Au) | - | - | 3.3V | 3.3V | 19.44MHz | ±280ppb | Clipped Sine Wave | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 19.44MHz | - | - | - | 3.5mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TTETTLJANF-50.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | TCXO | - | 85°C | -40°C | 3.3V | - | 50MHz | ±4.6ppm | CMOS | - | Crystal | 6mA | - | - | - | - | - | 6mA | 2.1082mm | 0.083 2.10mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | ||
![]() TSETTLJANF-20.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | TCXO | Nickel/Gold (Ni/Au) | - | - | 3.3V | 3.3V | 20MHz | ±4.6ppm | CMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 20MHz | - | - | 55/45% | 6mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() TTCTTLJANF-10.000000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | -40°C~85°C | Strip | TT | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | TCXO | - | - | - | 5V | 5V | 10MHz | ±4.6ppm | CMOS | - | Crystal | - | 7.0mm x 5.0mm x 1.9mm | 10MHz | - | - | 55/45% | 6mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() OWETDLVTNF-125.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OW | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 5.0mm x 3.2mm x 1.25mm | 125MHz | 1ns | 1ns | 55/45% | 50mA | 1.3462mm | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() TWEARLJANF-10.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | - | 3.3V | - | 10MHz | ±200ppb | CMOS | - | Crystal | - | - | - | - | - | - | 8mA | 1.651mm | 0.065 1.65mm | - | - | ROHS3 Compliant | ||
![]() OWETGLVTNF-100.000000 Taitien | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | 50mA | 1.3462mm | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() TSETDLJANF-12.800000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | TCXO | - | - | - | 3.3V | - | 12.8MHz | ±2.5ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 6mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | ||
![]() OWENGLVANF-200.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | OW | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 3.3V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | - | - | 50mA | 1.3462mm | 0.053 1.35mm | - | - | ROHS3 Compliant | ||
![]() TVETDLSANF-16.385228 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 16.385228MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TVECCLSANF-20.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 20MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TVETCHSANF-40.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~75°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2.5mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TVETDHSANF-20.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -30°C~75°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 20MHz | ±2.5ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 2mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TVETCCSANF-10.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | TV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | - | - | 2.8V~3.3V | - | 10MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | - | - | - | - | - | 1.5mA | 1.1938mm | 0.047 1.20mm | - | - | ROHS3 Compliant | ||
![]() TSEATLJANF-19.200000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | -40°C~85°C | Strip | TS | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | VCTCXO | - | - | - | 3.3V | - | 19.2MHz | ±4.6ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 6mA | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant |