- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Max Supply Current | Linearity | Control Voltage-Max | Control Voltage-Min | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWETKLSANF-25.000000 Taitien | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | - | TW | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | TCXO | - | 3.3V | - | 25MHz | ±280ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | 8mA | - | - | - | 1.651mm | 0.065 1.65mm | ROHS3 Compliant | ||
![]() VLCUWCWTNF-125.000000 Taitien | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | - | VLCU | 0.547Lx0.358W 13.90mmx9.10mm | - | - | Active | 1 (Unlimited) | VCXO | - | 5V | - | 125MHz | ±35ppm | Sine Wave | Enable/Disable | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | 0.222 5.65mm | - | ||
![]() OXETDCJANF-0.032768 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | OX | 0.126Lx0.098W 3.20mmx2.50mm | e4 | yes | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 32.768kHz | ±25ppm | CMOS | Enable/Disable | Crystal | - | 3.2mm x 2.5mm x 1.0mm | 0.032768MHz | 50ns | 50ns | 55/45% | - | 65μA | - | - | - | 1.0922mm | 0.043 1.10mm | ROHS3 Compliant | ||
![]() NA-100M-6820 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -40°C~85°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | 12V | - | 100MHz | ±100ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-100M-6802 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | 12V | - | 100MHz | ±100ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() VTEUPLJANF-61.440000 Taitien | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Cut Tape (CT) | - | VT | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | 61.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.75mm | 61.44MHz | 3ns | 3ns | 55/45% | - | 30mA | 10% | 3V | 0.3V | 1.905mm | 0.075 1.90mm | ROHS3 Compliant | ||
![]() VTEUMCJANF-19.440000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Cut Tape (CT) | - | VT | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | VCXO | - | 3.3V | - | 19.44MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | 10mA | - | - | - | 1.905mm | 0.075 1.90mm | ROHS3 Compliant | ||
![]() NATDBEJHNF-32.768000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NATHBEWHNF-10.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NBAHRDWHNF-10.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NA-100M-6801 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | 12V | - | 100MHz | ±100ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-100M-6821 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -40°C~85°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | 12V | - | 100MHz | ±100ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() NA-100M-6811 Taitien | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Box | 2016 | NA-100M-6800 | 1.015Lx1.015W 25.78mmx25.78mm | - | - | Active | 1 (Unlimited) | OCXO | Tin/Silver/Copper - with Nickel barrier | 12V | - | 100MHz | ±50ppb | Sine Wave | - | Crystal | - | - | - | - | - | - | - | 380mA | - | - | - | 12.7mm | 0.500 12.70mm | ROHS3 Compliant | ||
![]() TVEEDLSANF-19.200MHZ Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OVJTGLKANF-133.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OCETCIKANF-0.012000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OYETDCKTNF-24.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OXJTDLJANF-25.00MHZ Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NIAHADJHNF-10.000000 Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OXETDLJANF-10.000MHZ Taitien | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |