- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency Stability | Physical Dimension | Operating Frequency | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Aging | Control Voltage-Max | Control Voltage-Min | Frequency Deviation/Pullability | Output Impedance | Output Level | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTESAILATNF-1.500000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VKJSAIVATNF-155.520000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VTCSMIJATNF-1.500000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VKJSAIVATNF-156.250000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VKJSACLATNF-65.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TVEABWSANF-14.400000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TWCAALJATF-19.200000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 5V | 0.5% | 5.0mm x 3.2mm x 1.65mm | 19.2MHz | 55/45% | 5.25V | 4.75V | CMOS | 15 pF | NO | 1 PPM/FIRST YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TWCAAWJATF-26.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TVEABWJANF-20.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TWCAAIJANF-10.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 5V | 0.5% | 5.0mm x 3.2mm x 1.65mm | 10MHz | 55/45% | 5.25V | 4.75V | CMOS | 15 pF | NO | 1 PPM/FIRST YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TXEACISANF-20.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3V | 2% | 3.2mm x 2.5mm x 1.0mm | 20MHz | - | 3.15V | 2.85V | CLIPPED SINE | - | NO | 1 PPM/FIRST YEAR | 2.5V | 0.5V | 5 ppm | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() TXEAPISANF-16.368000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3V | 1.5% | 3.2mm x 2.5mm x 1.0mm | 16.368MHz | - | 3.15V | 2.85V | CLIPPED SINE | - | NO | 1 PPM/FIRST YEAR | 2.5V | 0.5V | 5 ppm | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() TYEAQISANF-40.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSETTLSATF-20.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TRI STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 4.6% | 7.0mm x 5.0mm x 2.0mm | 20MHz | - | 3.47V | 3.13V | CLIPPED SINE | - | NO | 4.6 PPM/20 YEAR | - | - | - | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() TSETTLSANF-25.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | e4 | - | Nickel/Gold (Ni/Au) | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 4.6% | 7.0mm x 5.0mm x 1.9mm | 25MHz | - | 3.465V | 3.135V | CLIPPED SINE | - | NO | - | - | - | - | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() VTKUPLIANF-32.768MHZ Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TFCAACSANF-10.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TFEABIJANF-40.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXEAPLSANF-10.0013MHZ Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXEACLSANF-10.0013MHZ Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |