- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | Supply Voltage | Frequency Stability | Physical Dimension | Operating Frequency | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Aging | Control Voltage-Max | Control Voltage-Min | Frequency Deviation/Pullability | Output Impedance | Output Level | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSEBMCSANF-19.200000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSEBTLJATF-16.384000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSEATCSATF-20.000000 Taitien | In Stock | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | CLIPPED SINE | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSEATLJATF-20.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 4.6% | 7.0mm x 5.0mm x 2.0mm | 20MHz | 55/45% | 3.47V | 3.13V | CMOS | 15 pF | NO | 4.6 PPM/20 YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TSEATCJATF-10.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 4.6% | 7.0mm x 5.0mm x 2.0mm | 10MHz | 55/45% | 3.47V | 3.13V | CMOS | 15 pF | NO | 4.6 PPM/20 YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TSETMESANF-20.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSECTDJATF-10.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSETACJANF-10.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | e4 | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION | 3.3V | 0.5% | 7.0mm x 5.0mm x 2.0mm | 10MHz | 55/45% | 3.465V | 3.135V | CMOS | 15 pF | NO | 1 PPM/FIRST YEAR | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSETACJANF-16.384000 Taitien | In Stock | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSETTCJATF-12.800000 Taitien | In Stock | - | - | - | - | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXJAQWSANF-12.800000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OCETDCJTNF-66.000000MHZ Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TXJABWSANF-16.367667 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TVEABCJANF-19.200000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 70°C | -20°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 1% | 5.0mm x 3.2mm x 1.2mm | 19.2MHz | 55/45% | 3.63V | 2.97V | CMOS | 15 pF | NO | 1 PPM/YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TVCAAISANF-13.000000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 5V | 0.5% | 5.0mm x 3.2mm x 1.2mm | 13MHz | - | 5.25V | 4.75V | CLIPPED SINE | - | NO | 1 PPM/YEAR | 2.5V | 0.5V | 5 ppm | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() TVCAAISANF-19.680000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 5V | 0.5% | 5.0mm x 3.2mm x 1.2mm | 19.68MHz | - | 5.25V | 4.75V | CLIPPED SINE | - | NO | 1 PPM/YEAR | 2.5V | 0.5V | 5 ppm | 10000Ohm | 0.8 V | Non-RoHS Compliant | ||
![]() TVEABIJANF-16.369000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 60°C | -10°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 3.3V | 1% | 5.0mm x 3.2mm x 1.2mm | 16.369MHz | 55/45% | 3.63V | 2.97V | CMOS | 15 pF | NO | 1 PPM/YEAR | 2.5V | 0.5V | 5 ppm | - | - | Non-RoHS Compliant | ||
![]() TWCAADSATF-20.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TSETLLJATF-12.800000 Taitien | In Stock | - | - | YES | SURFACE MOUNT | 85°C | -40°C | e4 | yes | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TAPE AND REEL | 3.3V | 0.37% | 7.0mm x 5.0mm x 2.0mm | 12.8MHz | 55/45% | 3.465V | 3.135V | CMOS | 15 pF | NO | 1 PPM/FIRST YEAR | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TWEAAWSATF-26.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |