- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAEMDLLANF-212.500000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA-M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 212.5 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 18mA | - | - | 0.041 (1.05mm) | - | ||
![]() OAEMDLLANF-100.000000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA-M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 100 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 50mA | 18mA | - | - | 0.041 (1.05mm) | - | ||
![]() TLEARKJATF-20.000000 Taitien | In Stock | - | - | Surface Mount | 10-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 105°C | TL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCTCXO | 3.3V | 20 MHz | ±200ppb | CMOS | Enable/Disable | Crystal | 6.5mA | - | - | ±5ppm | 0.077 (1.95mm) | - | ||
![]() TLEAMLJATF-10.000000 Taitien | In Stock | - | - | Surface Mount | 10-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 85°C | TL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCTCXO | 3.3V | 10 MHz | ±100ppb | CMOS | Enable/Disable | Crystal | 6.5mA | - | - | ±5ppm | 0.077 (1.95mm) | - | ||
![]() OAJMGLLANF-212.500000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA-M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 212.5 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 45mA | 18mA | - | - | 0.041 (1.05mm) | - | ||
![]() OAJRGLLTNF-125.000000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 125 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 75mA | - | - | - | 0.041 (1.05mm) | - | ||
![]() TTECBLJANF-25.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | Taitien | Strip | Active | -40°C ~ 85°C | TT | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCTCXO | 3.3V | 25 MHz | ±1ppm | CMOS | - | Crystal | 6mA | - | - | ±10ppm | 0.083 (2.10mm) | - | ||
![]() TTETBLJANF-30.720000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | Taitien | Strip | Active | -40°C ~ 85°C | TT | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | 3.3V | 30.72 MHz | ±1ppm | CMOS | - | Crystal | 6mA | - | - | - | 0.083 (2.10mm) | - | ||
![]() OAERGLLTNF-156.250000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 75mA | - | - | - | 0.041 (1.05mm) | - | ||
![]() OAJRGLLTNF-156.250000 Taitien | In Stock | - | - | Surface Mount | 6-SMD, No Lead | Taitien | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | OA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 2.5V | 156.25 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 75mA | - | - | - | 0.041 (1.05mm) | - | ||
![]() TTEAALJANF-19.200000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | - | Active | -40°C ~ 85°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCTCXO | 3.3V | 19.2 MHz | ±500ppb | CMOS | - | Crystal | 6mA | - | - | ±5ppm | 0.083 (2.10mm) | - | ||
![]() PXEUDLJAYF-10.519000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Bulk | Active | -40°C ~ 85°C | PX-U | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 10.519 MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 27mA | - | - | - | 0.043 (1.10mm) | - | ||
![]() TWETKLSAYF-20.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 85°C | TW | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 20 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 5mA | - | - | - | 0.077 (1.95mm) | - | ||
![]() PXEUHLJAYF-8.704000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Bulk | Active | -40°C ~ 85°C | PX-U | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 3.3V | 8.704 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 27mA | - | - | - | 0.043 (1.10mm) | - | ||
![]() TWETMLSAYF-20.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 85°C | TW | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 20 MHz | ±100ppb | Clipped Sine Wave | - | Crystal | 5mA | - | - | - | 0.077 (1.95mm) | - | ||
![]() PYEUHLJAYF-12.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Bulk | Active | -40°C ~ 85°C | PY-U | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 3.3V | 12 MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 27mA | - | - | - | 0.038 (0.96mm) | - | ||
![]() TTETKLSAYF-10.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 85°C | TT-K | 0.276 L x 0.197 W (7.00mm x 5.00mm) | TCXO | 3.3V | 10 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 5mA | - | - | - | 0.083 (2.10mm) | - | ||
![]() VTEUPLJANF-200.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWETKLSAYF-10.000000 Taitien | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Taitien | Strip | Active | -40°C ~ 85°C | TW | 0.197 L x 0.126 W (5.00mm x 3.20mm) | TCXO | 3.3V | 10 MHz | ±280ppb | Clipped Sine Wave | - | Crystal | 5mA | - | - | - | 0.077 (1.95mm) | - | ||
![]() VLCUVCWTNF-122.880000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |