- Frequency Stability
- Mfr
- Base Resonator
- Frequency
- Height Seated (Max)
- Mounting Type
- Output
- Package / Case
- Size / Dimension
- Type
- Voltage - Supply
- Operating Temperature
Attribute column
Manufacturer
Taitien Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Oscillator Type | Max Supply Current | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NI-10M-3500 Taitien | In Stock | - | - | - | - | Through Hole | 6-DIP (1.000, 25.40mm), 5 Leads | - | - | - | - | Taitien | - | - | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | NI-10MHz-3500 | 1.430 L x 1.070 W (36.32mm x 27.18mm) | - | - | - | - | OCXO | - | - | 5V | - | - | 10 MHz | ±0.1ppb | CMOS | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.737 (18.72mm) | - | - | ||
![]() PYKUGCJAYF-98.304000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Taitien | - | - | - | Bulk | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | PY-U | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | 1.8V | - | - | 98.304 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.96mm) | - | - | ||
![]() DT-5151-A Taitien | In Stock | - | - | - | - | Through Hole | 14-DIP Module | - | - | - | - | Taitien | - | - | - | Box | - | - | Active | - | - | - | - | -10°C ~ 70°C | - | DT-5151 | 2.000 L x 2.000 W (50.80mm x 50.80mm) | - | - | - | - | XO (Standard) | - | - | 5V | - | - | 10 MHz | ±0.1ppb | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | - | ||
![]() TTJTMLSAYF-10.000000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Taitien | - | - | - | Strip | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | TT-K | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | TCXO | - | - | 2.5V | - | - | 10 MHz | ±100ppb | Clipped Sine Wave | - | Crystal | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | ||
![]() OYETGLJANF-54.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLCUVCWTNF-125.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLCUVCWTNF-100.000000 Taitien | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OZKIDLJANF-0.032768 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Taitien | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | OZ | 0.081 L x 0.065 W (2.05mm x 1.65mm) | - | - | - | - | XO (Standard) | - | - | 1.8V | - | - | 32.768 kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 18µA | - | - | - | - | - | 3µA | - | - | - | - | - | - | - | - | - | 0.033 (0.85mm) | - | - | ||
![]() PYEUGLJAYF-24.576000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Taitien | - | - | - | Bulk | - | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C | - | PY-U | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | 3.3V | - | - | 24.576 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 27mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.96mm) | - | - | ||
![]() PYEUGLJAYF-25.000000 Taitien | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Taitien | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | PY-U | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | 3.3V | - | - | 25 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 27mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.96mm) | - | - | ||
![]() OOKWDLVAYF-156.250000MHZ Taitien | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Taitien | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | OO-U | 0.085" L x 0.069" W (2.15mm x 1.75mm) | - | - | Discontinued at Digi-Key | - | XO (Standard) | - | - | 1.8V | - | - | 156.25 MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.032" (0.81mm) | - | - | ||
![]() OCETGCJTNF-125.000000MHZ Taitien Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | 4 | TAITIEN ELECTRONICS CO LTD | - | 125 MHz | 70 °C | -20 °C | - | SMD, 4 PIN | Active | - | - | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | e4 | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; ENABLE/DISABLE FUNCTION; TR; SUPPLY VOLTAGE IS AVAILABLE FROM 2.8 TO 3.3V | - | - | unknown | - | 50% | - | - | - | - | 7.0mm x 5.0mm x 1.4mm | - | 200 ns | 200 ns | 55/45 % | - | CMOS | - | - | 15 pF | NO | - | - | - | - | - | - | - | ||
![]() OOEWGLHAYF-100.000000MHZ Taitien | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Taitien | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | OO-U | 0.085" L x 0.069" W (2.15mm x 1.75mm) | - | - | Active | - | XO (Standard) | - | - | 3.3V | - | - | 100 MHz | ±50ppm | HCSL | Enable/Disable | Crystal | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.032" (0.81mm) | - | - | ||
![]() OOEWDLLAYF-156.250000MHZ Taitien | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Taitien | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | OO-U | 0.085" L x 0.069" W (2.15mm x 1.75mm) | - | - | Active | - | XO (Standard) | - | - | 3.3V | - | - | 156.25 MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.032" (0.81mm) | - | - | ||
![]() OCETGLJTNF-66.000000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | - | 66MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | - | 20mA | - | - | - | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() OCETGLJTNF-66.667000 Taitien | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | OC | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Discontinued | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | - | - | 66.667MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | - | 20mA | - | - | - | - | - | - | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() OVETECJANF-27.000000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Strip | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | - | 27MHz | ±30ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | - | 10mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - | ||
![]() PYETHLJANF-12.000000 Taitien | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | PY | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | - | 12MHz | ±100ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 15μA | - | 10mA | - | - | - | - | - | - | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() TYEACLSANF-40.000000 Taitien | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TY | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | VCTCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.8V~3.3V | 2.8V | - | 40MHz | ±2ppm | Clipped Sine Wave | - | Crystal | - | 2.5mm x 2.0mm x 0.8mm | 40MHz | - | - | - | - | - | 2.5mA | - | - | - | 2.4V | 0.4V | - | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() OVETGLJTNF-66.660000 Taitien | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | OV | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.8V~3.3V | - | - | 66.66MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | - | - | - | - | 10μA | - | 20mA | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | ROHS3 Compliant | - |