- Configuration
- Diode Element Material
- Diode Type
- Ihs Manufacturer
- JESD-30 Code
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Taitron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Dielectric Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Material Type | Approvals | Cable Types | CoilResistance | Colour outer sheath | Conductor category | Contact Materials | Core identification | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Thread | Transport packaging size/quantity | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | Termination Style | JESD-30 Code | Approval Agency | Voltage - Isolation | Output Type | Lead Spacing | Configuration | Number of Channels | Contact Tail Size | Diode Type | Voltage - Forward (Vf) (Typ) | Case Connection | Contact Form | Output Current-Max | Relay Type | Adhesive | Number of Phases | Operate Time | Coil Voltage | Coil Type | Rep Pk Reverse Voltage-Max | Switching Voltage | JEDEC-95 Code | Coil Current | Release Time | Contact Rating (Current) | Non-rep Pk Forward Current-Max | Coil Power | Current - DC Forward (If) (Max) | Reverse Current-Max | Number of Macro Cells | Current - Cathode | Breakdown Voltage-Min | Reverse Recovery Time-Max | Background Color | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Static dV/dt (Min) | Delay Time - Propagation | Features | Shaft diameter | Shrink Ratio | Label Width | Diameter | Height Seated (Max) | Length | Label Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPC25-01 Taitron | In Stock | - | - | - | - | NO | - | - | - | SILICON | 4 | - | Polyolefin | ASTM, UL | 24 AWG to 20 AWG (0.047 in to 0.08 in) | - | - | - | - | - | - | - | TAITRON COMPONENTS INC | - | - | Brady | 117123 | - | - | - | - | - | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.53 | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Shrink | UL RECOGNIZED | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | S-PUFM-D4 | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 25 A | - | No | 1 | - | - | - | 100 V | - | - | - | - | - | 300 A | - | - | - | - | - | 100 V | - | White | - | - | - | - | - | - | - | 2 to 1 | 2 | - | - | - | 0.182 | - | ||
![]() DB102 Taitron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 2.4 kOhms | - | - | Palladium (Pd), Ruthenium (Ru), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 VDC | 18 VDC | - | - | -55°C ~ 85°C | Bulk | FT2, AXICOM | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | Telecom | - | - | 5ms | 24VDC | Non Latching | - | 250VAC, 220VDC - Max | - | 10.0mA | 5ms | 2A | - | 240 mW | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() GBPC25-10 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB153. Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB154 Taitron | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 400V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±10% | Obsolete | -- | PC Pins | - | - | General Purpose | - | - | 0.039µF | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.472 (12.00mm) | - | - | -- | ||
![]() GBPC15-01 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC25-02 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC35-02W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC35-06 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB352W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC50-04 Taitron | In Stock | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | - | - | - | Grey | Class 6 = very flexible | - | Numbers | - | - | TAITRON COMPONENTS INC | - | No | Taitron Components Inc | GBPC50-04 | Polyurethane (PUR) | 35 | 21 | 0.75 | 500 | 300 | 4 | 150 °C | -65 °C | 6.9 | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Active | -40 - 80 | -30 - 80 | NOT SPECIFIED | 5.66 | - | Yes | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW POWER LOSS, UL RECOGNIZED | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | S-PUFM-D4 | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | ISOLATED | - | 50 A | - | - | 1 | - | - | - | 400 V | - | - | - | - | - | 450 A | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB354W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD101AWS Taitron Components Inc | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | YES | 4-DIP-SL | Brass | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 0.9 V | 0.61 | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | M5 | 28.5*21*19/6000 | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | WL-OCTR | - | - | Active | - | - | EAR99 | Threaded flush mount bushing | - | - | 8541.10.00.70 | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-F2 | CQC, cULus, cURus, UL, VDE | 5000Vrms | Triac | - | SINGLE | 1 | 5mA | RECTIFIER DIODE | 1.24V | - | - | 0.35 A | - | - | 1 | - | - | - | 60 V | - | - | - | - | - | 2 A | - | 60 mA | 0.2 μA | Yes | 237µA (Typ) | 60 V | 0.001 μs | - | 50 V | 0.4 W | FAST RECOVERY | 1kV/µs | 400 V | - | d = 5.5 (+/- 0.2) mm | - | - | Dmax = 6.3 mm | - | L = 6 mm | - | - | ||
![]() MBR10200 Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | 0.9 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | FREE WHEELING DIODE, LOW POWER LOSS | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | CATHODE | - | 10 A | - | - | 1 | - | - | - | 200 V | - | TO-220AC | - | - | - | 150 A | - | - | 50 μA | - | - | - | - | - | 200 V | - | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UGP15J Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 1.7 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | DO-15, 2 PIN | ROUND | LONG FORM | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-PALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1.5 A | - | - | 1 | - | - | - | 600 V | - | DO-204AC | - | - | - | 45 A | - | - | 5 µA | - | - | - | 0.075 µs | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF204S Taitron Components Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 4 | - | - | - | - | - | - | - | - | - | 1.1 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PDSO-G4 | - | - | - | - | BRIDGE, 4 ELEMENTS | - | - | BRIDGE RECTIFIER DIODE | - | - | - | 2 A | - | - | 1 | - | - | - | 400 V | - | - | - | - | - | 50 A | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGP20M Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 1.3 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | MIL-S-19500; MIL-STD-750 | - | O-PALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 2 A | - | - | 1 | - | - | - | 1000 V | - | DO-204AC | - | - | - | 65 A | - | - | 5 µA | - | - | 1000 V | 0.5 µs | - | 1000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UGP15K Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 1.7 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | DO-15, 2 PIN | ROUND | LONG FORM | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | O-PALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1.5 A | - | - | 1 | - | - | - | 800 V | - | DO-204AC | - | - | - | 45 A | - | - | 5 µA | - | - | - | 0.075 µs | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGP15J Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 1.7 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | MIL-STD-750 | - | O-PALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1.5 A | - | - | 1 | - | - | - | 600 V | - | DO-204AC | - | - | - | 45 A | - | - | 5 µA | - | - | 600 V | 0.035 µs | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EGP15B Taitron Components Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | 0.95 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | ROUND | LONG FORM | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | SUPER FAST RECOVERY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | MIL-STD-750 | - | O-PALF-W2 | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1.5 A | - | - | 1 | - | - | - | 100 V | - | DO-204AC | - | - | - | 50 A | - | - | 5 µA | - | - | 100 V | 0.035 µs | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - |