- Configuration
- Diode Element Material
- Diode Type
- Ihs Manufacturer
- JESD-30 Code
- Non-rep Pk Forward Current-Max
- Number of Phases
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
- Package Shape
Attribute column
Manufacturer
Taitron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Dielectric Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Approvals | Colour outer sheath | Conductor category | Contact diameter | Core identification | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Transport packaging size/quantity | Voltage Rating AC | Voltage Rating DC | Wire size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Dielectric | Lead Spacing | Configuration | Diode Type | Case Connection | Protections | Data Rate | Output Current-Max | Terminal Type | Number of Phases | Protocol | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Number of Drivers/Receivers | Non-rep Pk Forward Current-Max | Duplex | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPC50-04 Taitron | In Stock | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | Grey | Class 6 = very flexible | - | Numbers | - | - | TAITRON COMPONENTS INC | - | No | Taitron Components Inc | GBPC50-04 | Polyurethane (PUR) | 35 | 21 | - | 0.75 | 500 | 300 | 4 | 150 °C | -65 °C | 6.9 | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Active | -40 - 80 | -30 - 80 | NOT SPECIFIED | 5.66 | - | Yes | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW POWER LOSS, UL RECOGNIZED | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | unknown | - | - | - | S-PUFM-D4 | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 50 A | - | 1 | - | 400 V | - | - | 450 A | - | - | 400 V | - | - | - | - | - | - | - | ||
![]() GBPC25-06 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC35-08 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC15-005W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | ABB | S283UC-Z32 | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | Supplemental | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU6-B Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF02M Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF02S Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB157 Taitron | In Stock | - | - | Through Hole | Radial | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 400V | - | -55°C ~ 105°C | Tape & Box (TB) | MKT365 | 0.394 L x 0.177 W (10.00mm x 4.50mm) | ±10% | Active | -- | PC Pins | - | - | General Purpose | - | - | 0.033µF | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.512 (13.00mm) | -- | ||
![]() W04M Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W01G Taitron | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-QFN (4x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | Transceiver | - | - | - | - | 7.5 V ~ 40 V | - | - | - | - | - | - | - | LT3669 | - | - | - | - | - | - | - | -- | - | - | - | IO-Link | - | - | 1/1 | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() GBPC50-10 Taitron | In Stock | - | - | - | - | NO | - | - | - | SILICON | 4 | - | - | - | - | - | - | - | - | TAITRON COMPONENTS INC | - | - | Taitron Components Inc | GBPC50-10 | - | - | - | - | - | - | - | 4 | 150 °C | -65 °C | - | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Active | - | - | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOW POWER LOSS, UL RECOGNIZED | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | unknown | - | - | - | S-PUFM-D4 | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 50 A | - | 1 | - | 1000 V | - | - | 450 A | - | - | 1000 V | - | - | - | - | - | - | - | ||
![]() GBPC35-04W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC25-02W Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF01M Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB156 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W08G Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT54SWT Taitron Components Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 3 | - | - | - | - | - | - | 1 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.70 | - | - | DUAL | FLAT | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | - | R-PDSO-F3 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | 0.2 A | - | 1 | - | 30 V | - | - | 0.6 A | - | 2 μA | - | - | 25 V | - | - | - | - | - | ||
![]() SS55 Taitron Components Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | - | - | - | - | - | - | 0.7 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE , LOW POWER LOSS | 8541.10.00.80 | - | - | DUAL | C BEND | - | - | unknown | - | - | - | R-PDSO-C2 | - | - | SINGLE | RECTIFIER DIODE | - | - | - | 5 A | - | 1 | - | 50 V | DO-214AB | - | 150 A | - | 500 μA | 50 V | - | 50 V | - | - | - | - | - | ||
![]() BAW156 Taitron Components Inc | In Stock | - | Datasheet | - | - | YES | - | tin-plated brass | - | SILICON | 3 | 2 | - | - | - | inner (d)* = 6.5 mm / outer (W) = 9.0 mm | - | 1.25 V | 1.79 | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | 51*38*27.5/1900 | - | - | 12-10 AWG; 4.0...6.0 mm2 | - | - | - | - | - | - | - | - | EAR99 | insulated U-type terminal series SV | - | LOW LEAKAGE CURRENT | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | L ~ 33 mm | unknown | - | NOT SPECIFIED | - | R-PDSO-G3 | heat shrink tubing series HST (color - yellow) | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | - | 0.2 A | - | 1 | - | 100 V | - | - | 2 A | - | 0.005 μA | - | 3 μs | 75 V | 0.25 W | GENERAL PURPOSE | - | - | - | ||
![]() US3D Taitron Components Inc | In Stock | - | Datasheet | - | - | YES | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | 1 V | - | TAITRON COMPONENTS INC | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | unknown | - | NOT SPECIFIED | - | R-PDSO-C2 | - | - | SINGLE | RECTIFIER DIODE | - | - | - | 3 A | - | 1 | - | 200 V | DO-214AB | - | 100 A | - | 10 μA | - | 0.05 μs | 200 V | - | EFFICIENCY | - | - | - |