- Configuration
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Peak Reflow Temperature (Cel)
- Reach Compliance Code
- Rohs Code
- Time@Peak Reflow Temperature-Max (s)
- Diode Element Material
- JESD-30 Code
Attribute column
Manufacturer
Taitron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage-Off State | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Configuration | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Triac Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5234B T Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5231B B Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4742A Taitron | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | V48M28T4516LS42 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5240B Taitron | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4743AT/R Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5262B Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4749AT/R Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5240B T/R Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4736A Taitron | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4752A Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4741A T Taitron | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | -- | - | - | - | 700V | 2000V (2kV) | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2200pF | 0.295 (7.50mm) | - | - | - | - | - | - | - | -- | 0.512 (13.00mm) | -- | ||
![]() 1N5383B Taitron | In Stock | - | - | Through Hole | Radial | - | Polyester, Polyethylene Terephthalate (PET) - Stacked | -- | - | - | - | 40V | 63V | - | -55°C ~ 125°C | Tape & Box (TB) | B32559 | 0.276 L x 0.118 W (7.00mm x 3.00mm) | ±10% | Active | -- | - | High Pulse, DV/DT | 0.33µF | 0.197 (5.00mm) | - | - | - | - | - | - | - | -- | 0.256 (6.50mm) | -- | ||
![]() 1N5225B T Taitron | In Stock | - | - | Through Hole | Radial | - | Polypropylene (PP), Metallized | -- | - | - | - | 550V | 1600V (1.6kV) | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 3900pF | 0.394 (10.00mm) | - | - | - | - | - | - | - | -- | 0.433 (11.00mm) | -- | ||
![]() 1N4732A T Taitron | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | -- | - | - | - | 220V | 400V | - | -55°C ~ 105°C | Tape & Box (TB) | MKT367 | 0.394 L x 0.177 W (10.00mm x 4.50mm) | ±10% | Active | -- | PC Pins | General Purpose | 0.018µF | 0.295 (7.50mm) | - | - | - | - | - | - | - | -- | 0.394 (10.00mm) | -- | ||
![]() 1N5248B Taitron | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | -- | - | - | - | 63V | 100V | - | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | Automotive | 3900pF | 0.200 (5.08mm) | - | - | - | - | - | - | - | Long Life | 0.256 (6.50mm) | AEC-Q200 | ||
![]() 1N5367B Taitron | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | - | - | 1.2kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | - | Obsolete | - | - | - | - | - | Single | 1.3V | 80A, 84A | 50mA | 50mA | 8A | Alternistor - Snubberless | - | - | - | ||
![]() 1N5251B T Taitron | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | - | - | 1.2kV | -40°C ~ 125°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | Single | 1.3V | 160A, 168A | 35mA | 35mA | 16A | Alternistor - Snubberless | - | - | - | ||
![]() TZM5225B Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5226B B Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4682 Taitron | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |