Filters
  • Configuration
  • Diode Type
  • ECCN Code
  • HTS Code
  • Ihs Manufacturer
  • Part Life Cycle Code
  • Peak Reflow Temperature (Cel)
  • Reach Compliance Code
  • Rohs Code
  • Time@Peak Reflow Temperature-Max (s)
  • Diode Element Material
  • JESD-30 Code

Attribute column

Manufacturer

Taitron Diodes - Zener - Single

View Mode:
143 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Diode Element Material

Number of Terminals

Breakdown Voltage-Nom

Forward Voltage-Max (VF)

Ihs Manufacturer

Number of Elements

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Description

Package Shape

Package Style

Part Life Cycle Code

Power Dissipation (Max)

Rohs Code

ECCN Code

Additional Feature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Reference Standard

JESD-30 Code

Polarity

Configuration

Diode Type

Case Connection

Rep Pk Reverse Voltage-Max

JEDEC-95 Code

Non-rep Peak Rev Power Dis-Max

Reverse Current-Max

Breakdown Voltage-Min

Clamping Voltage-Max

Reverse Test Voltage

Breakdown Voltage-Max

5.0SMCJ17A
5.0SMCJ17A

Taitron Components Inc

In Stock

-

Datasheet

YES

SILICON

2

19.9 V

5 V

TAITRON COMPONENTS INC

1

150 °C

-65 °C

PLASTIC/EPOXY

SMC, 2 PIN

RECTANGULAR

SMALL OUTLINE

Active

6.5 W

Yes

EAR99

EXCELLENT CLAMPING CAPABILITY

8541.10.00.50

DUAL

C BEND

NOT SPECIFIED

unknown

NOT SPECIFIED

MIL-STD-750; UL RECOGNIZED

R-PDSO-C2

UNIDIRECTIONAL

SINGLE

TRANS VOLTAGE SUPPRESSOR DIODE

-

17 V

DO-214AB

5000 W

20 µA

18.9 V

27.6 V

17 V

20.9 V

TGL41-56
TGL41-56

Taitron Components Inc

In Stock

-

Datasheet

YES

SILICON

2

56 V

-

TAITRON COMPONENTS INC

1

150 °C

-55 °C

PLASTIC/EPOXY

MELF-2

ROUND

LONG FORM

Active

-

Yes

EAR99

EXCELLENT CLAMPING CAPABILITY, PRSM-MIN

8541.10.00.50

END

WRAP AROUND

NOT SPECIFIED

unknown

NOT SPECIFIED

MIL-STD-750

O-PELF-R2

UNIDIRECTIONAL

SINGLE

TRANS VOLTAGE SUPPRESSOR DIODE

ISOLATED

45.4 V

DO-213AB

400 W

5 µA

50.4 V

80.5 V

45.4 V

61.6 V

TGL41-16
TGL41-16

Taitron Components Inc

In Stock

-

Datasheet

YES

SILICON

2

16 V

-

TAITRON COMPONENTS INC

1

150 °C

-55 °C

PLASTIC/EPOXY

MELF-2

ROUND

LONG FORM

Active

-

Yes

EAR99

EXCELLENT CLAMPING CAPABILITY, PRSM-MIN

8541.10.00.50

END

WRAP AROUND

NOT SPECIFIED

unknown

NOT SPECIFIED

MIL-STD-750

O-PELF-R2

UNIDIRECTIONAL

SINGLE

TRANS VOLTAGE SUPPRESSOR DIODE

ISOLATED

12.9 V

DO-213AB

400 W

5 μA

14.4 V

23.5 V

12.9 V

17.6 V