- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Lead Free Status / RoHS Status
- Manufacturer
- Manufacturer Part Number
- Material
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Taitron Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Port Style | Port Size | Sensor Type | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSS84 Taitron | In Stock | - | - | - | - | - | Stainless Steel | - | Dwyer Instruments | OP-F-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT Female | 1/4 | Gas, Liquid | - | ||
![]() 2N7002-7 Taitron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRF640 Taitron | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | 1.5KE | - | -- | - | - | -55°C ~ 175°C (TJ) | Tape & Box (TB) | Automotive, AEC-Q101, TransZorb® | Active | -- | Zener | Automotive | No | 14.3V | 1500W (1.5kW) | 70.8A | 21.2V | 12.8V | 1 | - | - | - | -- |