- Brand
- Capacitance @ Vr, F
- Configuration
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Diode Type
- Factory Pack QuantityFactory Pack Quantity
- Height
- If - Forward Current
- Ifsm - Forward Surge Current
- Ir - Reverse Current
- Length
Attribute column
Manufacturer
Taiwan Semiconductor Rack Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Technology | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Diode Configuration | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Repetitive Peak Reverse Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR206 Taiwan Semiconductor | In Stock | - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | SR206 | Taiwan Semiconductor | 3500 | 2 A | 50 A | 500 uA | Taiwan Semiconductor | - | + 150 C | Taiwan Semiconductor Corporation | - 65 C | Through Hole | Cut Tape (CT);Digi-Reel®;Tape & Box (TB); | Active | Details | 0.014991 oz | - | 60 V | Cut Tape | - | Schottky Diode | - | - | - | Diodes & Rectifiers | Schottky | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | - | 700 mV @ 2 A | - | -55°C ~ 150°C | - | 60 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | Single | - | - | 60 | Schottky Diodes | 700 mV | Schottky Diodes & Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() SR204 Taiwan Semiconductor | In Stock | - | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | SR204 | Taiwan Semiconductor | 3500 | 2 A | 200 A | 500 uA | Taiwan Semiconductor | - | + 125 C | Taiwan Semiconductor Corporation | - 55 C | Through Hole | Tape & Reel (TR) | Active | Details | 0.141096 oz | 40 V | 40 V | Cut Tape | - | Schottky Diode | - | - | - | Diodes & Rectifiers | Si | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | - | 550 mV @ 2 A | - | -55°C ~ 125°C | - | 40 V | 2A | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm | ||
![]() SR205 Taiwan Semiconductor | In Stock | - | - | Production (Last Updated: 2 years ago) | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | Taiwan Semiconductor | 3500 | 2 A | 50 A | 500 uA | Taiwan Semiconductor | ACTIVE (Last Updated: 2 years ago) | + 150 C | Taiwan Semiconductor Corporation | - 65 C | Through Hole | Tape & Reel (TR) | Active | Compliant | 0.014991 oz | - | 50 V | Reel | - | Schottky Diode | 150 °C | -65 °C | Black | Diodes & Rectifiers | Si | Single | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 50 V | 400 mW | 700 mV @ 2 A | 500 µA | -55°C ~ 150°C | 50 A | 50 V | 2A | 700 mV | Schottky Diodes & Rectifiers | 25 ns | 50 V | - | - | 50 A | 150 °C | - | Schottky Diodes | 700 mV | Schottky Diodes & Rectifiers | 3.6 mm | 7.6 mm | 3.6 mm |