- Body Breadth
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- Ihs Manufacturer
- Mounting Feature
- Number of Poles
- Part Life Cycle Code
- Rated Breaking Capacity
- Rated Current
- Rated Voltage(AC)
- Reach Compliance Code
Attribute column
Manufacturer
Taiwan Semiconductor Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Rated Current | Circuit Protection Type | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH202-C63 ABB Semiconductors | In Stock | - | Datasheet | NO | SCREW AND SNAP ON | DIN RAIL | ABB LTD | 55 °C | -25 °C | Active | Yes | compliant | CE; EN; IEC | 85 mm | 35 mm | 85mm x 35mm x 69mm | TOGGLE | IP20; IP40 | 2 | 63 A | THERMAL CIRCUIT BREAKER | 6000 A | 440 V | TRIP | 69 mm | ||
![]() SN201-C32 ABB Semiconductors | In Stock | - | Datasheet | NO | SNAP ON | DIN RAIL | ABB LTD | - | - | Active | Yes | compliant | IEC | 69 mm | 18 mm | - | - | - | 2 | 32 A | THERMAL MAGNETIC CIRCUIT BREAKER | 6000 A | 230 V | - | 85 mm | ||
![]() SN201L-C16 ABB Semiconductors | In Stock | - | Datasheet | NO | SNAP ON | DIN RAIL | ABB LTD | - | - | Active | Yes | compliant | IEC | 69 mm | 18 mm | - | - | - | 2 | 16 A | THERMAL MAGNETIC CIRCUIT BREAKER | 4500 A | 230 V | - | 85 mm | ||
![]() SN201-C16 ABB Semiconductors | In Stock | - | Datasheet | NO | SNAP ON | DIN RAIL | ABB LTD | - | - | Active | Yes | compliant | IEC | 69 mm | 18 mm | - | - | - | 2 | 16 A | THERMAL MAGNETIC CIRCUIT BREAKER | 6000 A | 230 V | - | 85 mm |