- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Form | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMB10J17CA M4G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB10J | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 18.9V | 1000W 1kW | 36.2A | 27.6V | 17V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMB10J40CA M4G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB10J | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 44.4V | 1000W 1kW | 15.5A | 64.5V | 40V | - | 1 | - | - | ROHS3 Compliant | ||
![]() P6KE350CA R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | P6KE | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 332V | 600W | 1.3A | 482V | 300V | - | 1 | - | - | ROHS3 Compliant | ||
![]() P6KE11CAHR0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P6KE | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 10.5V | 600W | 40A | 15.6V | 9.4V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ22A R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMCJ | - | Not For New Designs | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 24.4V | 1500W 1.5kW | 44A | 35.5V | 22V | 1 | - | - | - | ROHS3 Compliant | ||
![]() 1.5KE20A R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 14 Weeks | Through Hole | DO-201AA, DO-27, Axial | - | DO-201 | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1.5KE | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 19V | 1500W 1.5kW | 56A | 27.7V | 17.1V | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6KE440CAHR0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P6KE | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 418V | 600W | 1.04A | 602V | 376V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA11CA R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 3W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 12.2V | 500W | 28A | 18.2V | 11V | - | 1 | - | 500W | ROHS3 Compliant | ||
![]() SA110CA R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 3W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 122V | 500W | 2.9A | 177V | 110V | - | 1 | - | 500W | ROHS3 Compliant | ||
![]() SA15CA R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 3W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 16.7V | 500W | 21A | 24.4V | 15V | - | 1 | - | 500W | ROHS3 Compliant | ||
![]() SA16CA R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 3W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 17.8V | 500W | 20A | 26V | 16V | - | 1 | - | 500W | ROHS3 Compliant | ||
![]() SA26CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 28.9V | 500W | 12.4A | 53.5V | 26V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA16CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 17.8V | 500W | 20A | 26V | 16V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA58CA R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 3W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 64.4V | 500W | 5.6A | 93.6V | 58V | - | 1 | 58V | 500W | ROHS3 Compliant | ||
![]() SA22CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 24.4V | 500W | 14.7A | 46.6V | 22V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA110CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 122V | 500W | 2.9A | 177V | 110V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA45CA A0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 50V | 500W | 7.2A | 72.7V | 45V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA130CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 144V | 500W | 2.5A | 209V | 130V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA48CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 53.3V | 500W | 6.7A | 77.4V | 48V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SA60CA A0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-204AC (DO-15) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | SA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | No | 66.7V | 500W | 5.4A | 96.8V | 60V | - | 1 | - | - | ROHS3 Compliant |