- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Form | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-171BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 190V | 400W | 1.5A | 274V | 171V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-53BHR0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 58.9V | 400W | 4.7A | 85V | 53V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-85BHR0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 95V | 400W | 2.9A | 137V | 85.5V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-239 R0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 266V | 400W | 1.1A | 384V | 239V | 1 | - | 239V | 400W | ROHS3 Compliant | ||
![]() BZW04-376 R0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 418V | 400W | 670mA | 603V | 376V | 1 | - | 376V | 400W | ROHS3 Compliant | ||
![]() BZW04-26 R0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 28.5V | 400W | 9.6A | 41.5V | 25.6V | 1 | - | 25.6V | 400W | ROHS3 Compliant | ||
![]() P4KE56AHA0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | Automotive, AEC-Q101, P4KE | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 53.2V | 400W | 5.4A | 77V | 47.8V | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4KE6.8AHA0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | Automotive, AEC-Q101, P4KE | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 6.46V | 400W | 40A | 10.5V | 5.8V | 1 | - | - | - | ROHS3 Compliant | ||
![]() BZW04-128BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 143V | 400W | 2A | 207V | 128V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-136BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 152V | 400W | 1.8A | 219V | 136V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-102BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 114V | 400W | 2.4A | 165V | 102V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-342BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 380V | 400W | 750mA | 548V | 342V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-376BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 418V | 400W | 670mA | 603V | 376V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-28BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 31.4V | 400W | 8.8A | 45.7V | 28.2V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-33BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 37.1V | 400W | 7.4A | 53.9V | 33.3V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-273BHR0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | No | 304V | 400W | 900mA | 438V | 273V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-7V8 R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 8.65V | 400W | 30A | 13.4V | 7.78V | 1 | - | 7.78V | 400W | ROHS3 Compliant | ||
![]() BZW04-9V4B R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 10.5V | 400W | 25.7A | 15.6V | 9.4V | - | 1 | 9.4V | 400W | ROHS3 Compliant | ||
![]() BZW04-7V0B R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 7.79V | 400W | 33A | 12.1V | 7.02V | - | 1 | 7.02V | 400W | ROHS3 Compliant | ||
![]() BZW04-5V8B R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | WIRE | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 6.45V | 400W | 38A | 10.5V | 5.8V | - | 1 | 5.8V | 400W | ROHS3 Compliant |