- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB39CA R5G Taiwan Semiconductor Corporation | 17 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 37.05V | 600W | 11.6A | 53.9V | 33.3V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ75A Taiwan Semiconductor Corporation | 20 | - | - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | SMCJ75 | - | - | - | No | 83.3V | 1500W 1.5kW | 12.4A | 121V | 75V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ43CA R5G Taiwan Semiconductor Corporation | 28 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 47.8V | 600W | 9A | 69.4V | 43V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMAJ15CAHR3G Taiwan Semiconductor Corporation | 49 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 16.7V | 400W | 16.4A | 24.4V | 15V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6KE82A Taiwan Semiconductor Corporation | 38200 | - | Datasheet | 8 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | P6KE82 | - | - | - | No | 77.9V | 600W | 5.3A | 113V | 70.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ43A R5G Taiwan Semiconductor Corporation | 438 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 47.8V | 600W | 9A | 69.4V | 43V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ18A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 20V | 400W | 13.7A | 29.2V | 18V | 1 | - | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ48A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 30 | - | - | - | - | No | 53.3V | 400W | 5.2A | 77.4V | 48V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA150AHR3G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 143V | 400W | 2A | 207V | 128V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA27AHR3G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 25.7V | 400W | 11A | 37.5V | 23.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA27A R3G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 25.7V | 400W | 11A | 37.5V | 23.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA33CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 33V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 31.4V | 400W | 9A | 45.7V | 28.2V | - | 1 | 28.2V | 400W | 45.7V | ROHS3 Compliant | ||
![]() P4SMA62CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 62V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 58.9V | 400W | 5A | 85V | 53V | - | 1 | 53V | 400W | 85V | ROHS3 Compliant | ||
![]() P4SMA43CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 43V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 40.9V | 400W | 7A | 59.3V | 36.8V | - | 1 | 36.8V | 400W | 59.3V | ROHS3 Compliant | ||
![]() SMAJ100CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 111V | 400W | 1.9A | 162V | 100V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ36CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 40V | 400W | 6.9A | 58.1V | 36V | - | 1 | 36V | 400W | - | ROHS3 Compliant | ||
![]() SMAJ24CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 26.7V | 400W | 10.3A | 38.9V | 24V | - | 1 | 24V | 400W | - | ROHS3 Compliant | ||
![]() SMAJ22CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 24.4V | 400W | 11.3A | 35.5V | 22V | - | 1 | 22V | 400W | - | ROHS3 Compliant | ||
![]() SMAJ8.0CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 25 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 8.89V | 400W | 29.4A | 13.6V | 8V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4SMA100A M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 95V | 400W | 3A | 137V | 85.5V | 1 | - | 85.5V | 400W | - | ROHS3 Compliant |