- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1KSMB56CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.2V | 1000W 1kW | 13A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB100A R5G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 95V | 1000W 1kW | 7.3A | 137V | 85.5V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB47CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 44.7V | 1000W 1kW | 15.4A | 64.8V | 40.2V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB27CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 25.7V | 1000W 1kW | 26.7A | 37.5V | 23.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB30CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 28.5V | 1000W 1kW | 24.2A | 41.4V | 25.6V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB39CA R5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 37.1V | 1000W 1kW | 18.6A | 53.9V | 33.3V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB12A R5G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 11.4V | 1000W 1kW | 59.9A | 16.7V | 10.2V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB13A R5G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 12.4V | 1000W 1kW | 54.9A | 18.2V | 11.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB24CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.8V | 1000W 1kW | 30.1A | 33.2V | 20.5V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB62A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 58.9V | 1000W 1kW | 11.8A | 85V | 53V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB75A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 71.3V | 1000W 1kW | 9.7A | 103V | 64.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB30A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 28.5V | 1000W 1kW | 24.2A | 41.4V | 25.6V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB91A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 86.5V | 1000W 1kW | 8A | 125V | 77.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB56A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.2V | 1000W 1kW | 13A | 77V | 47.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB43A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 40.9V | 1000W 1kW | 16.9A | 59.3V | 36.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB75CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 71.3V | 1000W 1kW | 9.7A | 103V | 64.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB24A R5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | Active | 1 (Unlimited) | Zener | General Purpose | No | 22.8V | 1000W 1kW | 30.1A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ110A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 122V | 600W | 3.5A | 177V | 110V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ120CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 133V | 600W | 3.2A | 193V | 120V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ36AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 40V | 600W | 10.8A | 58.1V | 36V | 1 | - | ROHS3 Compliant |