- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ78AHM2G Taiwan Semiconductor Corporation | 37 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 86.7V | 400W | 3.2A | 126V | 78V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ8.0AHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 25 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 8.89V | 400W | 29.4A | 13.6V | 8V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ5.0AHM2G Taiwan Semiconductor Corporation | 37 |
| - | 25 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 6.4V | 400W | 43.5A | 9.2V | 5V | 1 | - | 5V | 400W | - | ROHS3 Compliant | ||
![]() P4SMA6.8CAHM2G Taiwan Semiconductor Corporation | 37 |
| - | 25 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 6.46V | 400W | 40A | 10.5V | 5.8V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4SMA16CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 16V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 15.2V | 400W | 18.6A | 22.5V | 13.6V | - | 1 | - | 400W | 22.5V | ROHS3 Compliant | ||
![]() P4SMA12CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 12V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 11.4V | 400W | 25A | 16.7V | 10.2V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() P4SMA120CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 120V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 114V | 400W | 2.5A | 165V | 102V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() P4SMA11CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 11V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 10.5V | 400W | 27A | 15.6V | 9.4V | - | 1 | 9.4V | 400W | - | ROHS3 Compliant | ||
![]() SMBJ78AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 86.7V | 600W | 5A | 126V | 78V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ30AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 33.3V | 600W | 13A | 48.4V | 30V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ22A M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 24.4V | 600W | 17.7A | 35.5V | 22V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ11A M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 12.2V | 600W | 34A | 18.2V | 11V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMBJ100A M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 111V | 600W | 3.8A | 162V | 100V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P6SMB24CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 22.8V | 600W | 19A | 33.2V | 20.5V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6SMB51CA M4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 48.5V | 600W | 8.9A | 70.1V | 43.6V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6SMB130A R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 124V | 600W | 3.5A | 179V | 111V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1KSMB100CA M4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | No | 95V | 1000W 1kW | 7.3A | 137V | 85.5V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 1KSMB33A M4G Taiwan Semiconductor Corporation | 5 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | No | 31.4V | 1000W 1kW | 21.9A | 45.7V | 28.2V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1KSMB12A M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | No | 11.4V | 1000W 1kW | 59.9A | 16.7V | 10.2V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1KSMB27A M4G Taiwan Semiconductor Corporation | 13 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1KSMB | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | No | 25.7V | 1000W 1kW | 26.7A | 37.5V | 23.1V | 1 | - | - | - | - | ROHS3 Compliant |