- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ160CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 178V | 600W | 2.4A | 259V | 160V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ9.0CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 28 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 10V | 600W | 40A | 15.4V | 9V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB18CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 17.1V | 1000W 1kW | 39.2A | 25.5V | 15.3V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB12AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 11.4V | 1000W 1kW | 59.9A | 16.7V | 10.2V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB16CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 15.2V | 1000W 1kW | 44.4A | 22.5V | 13.6V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB15CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 14.3V | 1000W 1kW | 47.2A | 21.2V | 12.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB10CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 9.5V | 1000W 1kW | 69A | 14.5V | 8.55V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB15AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 14.3V | 1000W 1kW | 47.2A | 21.2V | 12.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB12CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 11.4V | 1000W 1kW | 59.9A | 16.7V | 10.2V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB18AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 17.1V | 1000W 1kW | 39.2A | 25.5V | 15.3V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB10AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 9.5V | 1000W 1kW | 69A | 14.5V | 8.55V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB39AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 37.1V | 1000W 1kW | 18.6A | 53.9V | 33.3V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB51CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 48.5V | 1000W 1kW | 14.3A | 70.1V | 43.6V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB36AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 34.2V | 1000W 1kW | 20A | 49.9V | 30.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB30AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 28.5V | 1000W 1kW | 24.2A | 41.4V | 25.6V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB56CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 53.2V | 1000W 1kW | 13A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB33CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 31.4V | 1000W 1kW | 21.9A | 45.7V | 28.2V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB27AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 25.7V | 1000W 1kW | 26.7A | 37.5V | 23.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB47CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 44.7V | 1000W 1kW | 15.4A | 64.8V | 40.2V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB62CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 58.9V | 1000W 1kW | 11.8A | 85V | 53V | - | 1 | ROHS3 Compliant |