- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ14CA M4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.6V | 600W | 27A | 23.2V | 14V | - | 1 | ROHS3 Compliant | ||
![]() P6SMB68AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P6SMB | Active | 1 (Unlimited) | Zener | Automotive | No | 64.6V | 600W | 6.8A | 92V | 58.1V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ16AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 17.8V | 600W | 24.2A | 26V | 16V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ11CA M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 12.2V | 600W | 34A | 18.2V | 11V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ15AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 16.7V | 600W | 25.1A | 24.4V | 15V | 1 | - | ROHS3 Compliant | ||
![]() P4SMA120CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 114V | 400W | 2.5A | 165V | 102V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA13CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 12.4V | 400W | 23A | 18.2V | 11.1V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA200CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 190V | 400W | 1.51A | 274V | 171V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA160CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 152V | 400W | 1.9A | 219V | 136V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA24CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 22.8V | 400W | 12.6A | 33.2V | 20.5V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA170CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 162V | 400W | 1.8A | 234V | 145V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA12CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 11.4V | 400W | 25A | 16.7V | 10.2V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA18CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 17.1V | 400W | 16.5A | 25.5V | 15.3V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA22CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 20.9V | 400W | 13.7A | 30.6V | 18.8V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA30CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 28.5V | 400W | 10A | 41.4V | 25.6V | - | 1 | ROHS3 Compliant | ||
![]() P4SMA82CAHM2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | Active | 1 (Unlimited) | Zener | Automotive | No | 77.9V | 400W | 3.7A | 113V | 70.1V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ150CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 167V | 400W | 1.3A | 243V | 150V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ13CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 14.4V | 400W | 18.6A | 21.5V | 13V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ20CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 22.2V | 400W | 12.3A | 32.4V | 20V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ120CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 133V | 400W | 1.6A | 193V | 120V | - | 1 | ROHS3 Compliant |