- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ14A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 30 | - | - | - | No | 15.6V | 400W | 17.2A | 23.2V | 14V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ5.0A M2G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 6.4V | 400W | 43.5A | 9.2V | 5V | 1 | - | 5V | 400W | - | ROHS3 Compliant | ||
![]() SMAJ8.0A M2G Taiwan Semiconductor Corporation | In Stock | - | - | 25 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 8.89V | 400W | 29.4A | 13.6V | 8V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA82AHR3G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 77.9V | 400W | 3.7A | 113V | 70.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA22AHR3G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 20.9V | 400W | 13.7A | 30.6V | 18.8V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA51AHR3G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | No | 48.5V | 400W | 6A | 70.1V | 43.6V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ90A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 30 | - | - | - | No | 100V | 400W | 2.1A | 146V | 90V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMAJ170A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 189V | 400W | 1.1A | 275V | 170V | 1 | - | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ45A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 260 | 30 | - | - | - | No | 50V | 400W | 5.5A | 72.7V | 45V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA13A R3G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 12.4V | 400W | 23A | 18.2V | 11.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() P4SMA75CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 75V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 71.3V | 400W | 4A | 103V | 64.1V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() P4SMA24CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 24V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 22.8V | 400W | 12.6A | 33.2V | 20.5V | - | 1 | 20.5V | 400W | 33.2V | ROHS3 Compliant | ||
![]() P4SMA27CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 27V | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 25.7V | 400W | 11A | 37.5V | 23.1V | - | 1 | - | 400W | 37.5V | ROHS3 Compliant | ||
![]() SMAJ170CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 189V | 400W | 1.1A | 275V | 170V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ12CA M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | No | 13.3V | 400W | 20.1A | 19.9V | 12V | - | 1 | - | 400W | - | ROHS3 Compliant | ||
![]() SMAJ8.5CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 25 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | No | 9.44V | 400W | 27.8A | 14.4V | 8.5V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4SMA11A M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 10.5V | 400W | 27A | 15.6V | 9.4V | 1 | - | 9.4V | 400W | - | ROHS3 Compliant | ||
![]() P4SMA130A M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 124V | 400W | 2.3A | 179V | 111V | 1 | - | - | 400W | - | ROHS3 Compliant | ||
![]() P4SMA22A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 20.9V | 400W | 13.7A | 30.6V | 18.8V | 1 | - | - | 400W | - | ROHS3 Compliant | ||
![]() P4SMA24A M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | No | 22.8V | 400W | 12.6A | 33.2V | 20.5V | 1 | - | 20.5V | 400W | - | ROHS3 Compliant |