- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ51CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 56.7V | 400W | 4.9A | 82.4V | 51V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ28CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 31.1V | 400W | 8.8A | 45.4V | 28V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ85CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 94.4V | 400W | 2.2A | 137V | 85V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ43CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 47.8V | 400W | 5.8A | 69.4V | 43V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ45CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 50V | 400W | 5.5A | 72.7V | 45V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ16CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 17.8V | 400W | 15.4A | 26V | 16V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ54CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 60V | 400W | 4.6A | 87.1V | 54V | - | 1 | ROHS3 Compliant | ||
![]() SMAJ170CAHM2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | Active | 1 (Unlimited) | Zener | Automotive | No | 189V | 400W | 1.1A | 275V | 170V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ110CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 122V | 600W | 3.5A | 177V | 110V | - | 1 | ROHS3 Compliant | ||
![]() 1.5SMC7.5AHR7G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1.5SMC | Active | 1 (Unlimited) | Zener | Automotive | No | 7.13V | 1500W 1.5kW | 139A | 11.3V | 6.4V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ130CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 144V | 600W | 3A | 209V | 130V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ15CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 16.7V | 600W | 25.1A | 24.4V | 15V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ24CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 26.7V | 600W | 16A | 38.9V | 24V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ45CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 50V | 600W | 8.6A | 72.7V | 45V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ40CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 44.4V | 600W | 9.7A | 64.5V | 40V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ51CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 56.7V | 600W | 7.6A | 82.4V | 51V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ18CAHM4G Taiwan Semiconductor Corporation | 2890 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 20V | 600W | 21.5A | 29.2V | 18V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ17CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 18.9V | 600W | 22.8A | 27.6V | 17V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ54CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 60V | 600W | 7.2A | 87.1V | 54V | - | 1 | ROHS3 Compliant | ||
![]() 1.5SMC68A V7G Taiwan Semiconductor Corporation | 22 |
| - | 9 Weeks | Surface Mount | DO-214AB, SMC | - | -55°C~150°C TJ | Tape & Reel (TR) | 1.5SMC | Active | 1 (Unlimited) | Zener | Telecom | No | 64.6V | 1500W 1.5kW | 17A | 92V | 58.1V | 1 | - | ROHS3 Compliant |