- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC24A V6G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | -55°C~150°C TJ | Tape & Reel (TR) | 1.5SMC | Active | 1 (Unlimited) | Zener | Telecom | No | 22.8V | 1500W 1.5kW | 47A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ7.5CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 28 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 8.33V | 600W | 48A | 12.9V | 7.5V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ110CA M4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 122V | 600W | 3.5A | 177V | 110V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB13CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 12.4V | 1000W 1kW | 54.9A | 18.2V | 11.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB16AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 15.2V | 1000W 1kW | 44.4A | 22.5V | 13.6V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB11AHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 10.5V | 1000W 1kW | 64.1A | 15.6V | 9.4V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB39CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 37.1V | 1000W 1kW | 18.6A | 53.9V | 33.3V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB24AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 22.8V | 1000W 1kW | 30.1A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB75AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 71.3V | 1000W 1kW | 9.7A | 103V | 64.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB82AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 77.9V | 1000W 1kW | 8.8A | 113V | 70.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB36CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 34.2V | 1000W 1kW | 20A | 49.9V | 30.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB11CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 10.5V | 1000W 1kW | 64.1A | 15.6V | 9.4V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB82CAHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 77.9V | 1000W 1kW | 8.8A | 113V | 70.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB33AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 31.4V | 1000W 1kW | 21.9A | 45.7V | 28.2V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB43CAHM4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 40.9V | 1000W 1kW | 16.9A | 59.3V | 36.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB20AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 19V | 1000W 1kW | 36.1A | 27.7V | 17.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB43AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 40.9V | 1000W 1kW | 16.9A | 59.3V | 36.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB56AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 53.2V | 1000W 1kW | 13A | 77V | 47.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB51AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 48.5V | 1000W 1kW | 14.3A | 70.1V | 43.6V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ54AHM4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMBJ | Active | 1 (Unlimited) | Zener | Automotive | No | 60V | 600W | 7.2A | 87.1V | 54V | 1 | - | ROHS3 Compliant |