- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1KSMB13CAHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 12.4V | 1000W 1kW | 54.9A | 18.2V | 11.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB12CAHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 11.4V | 1000W 1kW | 59.9A | 16.7V | 10.2V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB10AHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 9.5V | 1000W 1kW | 69A | 14.5V | 8.55V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ33CA M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 36.7V | 600W | 11.8A | 53.3V | 33V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB15AHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 14.3V | 1000W 1kW | 47.2A | 21.2V | 12.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB62CAHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 58.9V | 1000W 1kW | 11.8A | 85V | 53V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB20CAHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 19V | 1000W 1kW | 36.1A | 27.7V | 17.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB91AHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 86.5V | 1000W 1kW | 8A | 125V | 77.8V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB51CAHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 48.5V | 1000W 1kW | 14.3A | 70.1V | 43.6V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB22CAHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 20.9V | 1000W 1kW | 32.7A | 30.6V | 18.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB51AHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 48.5V | 1000W 1kW | 14.3A | 70.1V | 43.6V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB27AHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 25.7V | 1000W 1kW | 26.7A | 37.5V | 23.1V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB75CAHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 71.3V | 1000W 1kW | 9.7A | 103V | 64.1V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB47AHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 44.7V | 1000W 1kW | 15.4A | 64.8V | 40.2V | 1 | - | ROHS3 Compliant | ||
![]() 1KSMB43CAHR5G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 40.9V | 1000W 1kW | 16.9A | 59.3V | 36.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB56CAHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 53.2V | 1000W 1kW | 13A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() 1KSMB47CAHR5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, 1KSMB | Active | 1 (Unlimited) | Zener | Automotive | No | 44.7V | 1000W 1kW | 15.4A | 64.8V | 40.2V | - | 1 | ROHS3 Compliant | ||
![]() SMBJ160A R5G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 178V | 600W | 2.4A | 259V | 160V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ10A R5G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 11.1V | 600W | 37A | 17V | 10V | 1 | - | ROHS3 Compliant | ||
![]() SMBJ45A R5G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 50V | 600W | 8.6A | 72.7V | 45V | 1 | - | ROHS3 Compliant |