- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ12A R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | Not For New Designs | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 13.3V | 1500W 1.5kW | 79A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ40A R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 44.4V | 1500W 1.5kW | 24A | - | 64.5V | - | 40V | - | - | - | - | - | 1 | - | 40V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ28CA R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 31.1V | 1500W 1.5kW | 34A | - | 45.4V | - | 28V | - | - | - | - | - | - | 1 | 28V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ33CA R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 36.7V | 1500W 1.5kW | 29A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE24A Taiwan Semiconductor Corporation | 2540 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | 22.8V | - | - | 20.5V | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 24V | - | - | - | - | P6KE24 | - | 20.5V | Unidirectional | - | Single | 5W | - | No | 22.8V | 600W | 18.1A | 1μA | 33.2V | 33.2V | 20.5V | 19A | 100A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | 3.53mm | 3.6mm | 7.6mm | 3.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE11A Taiwan Semiconductor Corporation | 2504 | - | Datasheet | 8 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | 10.5V | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 11V | - | - | - | - | P6KE11 | - | 9.4V | Unidirectional | - | - | 5W | - | No | 10.5V | 600W | 38A | - | 15.6V | 15.6V | 9.4V | - | 100A | 600W | - | - | 1 | - | - | - | - | 3.56mm | - | 7.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMAJ64A M2G Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 71.1V | 400W | 3.9A | - | 103V | - | 64V | - | - | - | - | - | 1 | - | 64V | 400W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE47CA Taiwan Semiconductor Corporation | 2164 | - | - | 8 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | 44.7V | - | - | 40.2V | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 47V | - | - | - | - | P6KE47 | - | 40.2V | Bidirectional | - | Single | 5W | - | No | 44.7V | 600W | 9.3A | 1μA | 64.8V | 64.8V | 40.2V | 9.7A | 100A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 3.53mm | 3.6mm | 7.6mm | 3.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ170A R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMCJ | - | Not For New Designs | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 189V | 1500W 1.5kW | 5.7A | - | 275V | - | 170V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ40CA R7G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Digi-Reel® | - | SMCJ | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 44.4V | 1500W 1.5kW | 24A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | 40V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMB10J20CAHR5G Taiwan Semiconductor Corporation | 5728 |
| Datasheet | 20 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~175°C TJ | Digi-Reel® | - | Automotive, AEC-Q101, SMB10J | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 22.2V | 1000W 1kW | 30.9A | - | 32.4V | - | 20V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB47CA M4G Taiwan Semiconductor Corporation | 22 |
| - | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 3W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 44.7V | 600W | 9.7A | - | 64.8V | - | 40.2V | - | - | - | - | - | - | 1 | 40.2V | 600W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMB10J9.0CAHR5G Taiwan Semiconductor Corporation | 1548 |
| Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~175°C TJ | Digi-Reel® | - | Automotive, AEC-Q101, SMB10J | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 10V | 1000W 1kW | 64.9A | - | 15.4V | - | 9V | - | - | - | - | - | - | 1 | 9V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMA6J30A R3G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~175°C TJ | Digi-Reel® | 2015 | SMA6J | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 600W | 12.3A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE30CA Taiwan Semiconductor Corporation | 3139 | - | - | 8 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | 28.5V | - | - | 25.6V | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 30V | - | - | - | - | P6KE30 | - | 25.6V | Bidirectional | - | Single | - | - | No | 28.5V | 600W | 14.5A | 1μA | 41.4V | 41.4V | 25.6V | 15A | 100A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 3.6mm | 3.6mm | 7.6mm | 3.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ22AHM6G Taiwan Semiconductor Corporation | 37 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | - | - | -55°C~175°C TJ | Digi-Reel® | - | Automotive, AEC-Q101, 5.0SMDJ | - | Discontinued | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.4V | 5000W 5kW | 141A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE39CA Taiwan Semiconductor Corporation | 821 | - | - | 8 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | - | - | DO-15 | - | 37.1V | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 39V | - | - | - | - | P6KE39 | - | 33.3V | Bidirectional | - | - | 5W | - | No | 37.1V | 600W | 11.2A | - | 53.9V | 53.9V | 33.3V | - | 100A | 600W | - | - | - | 1 | - | - | - | 3.53mm | - | 6.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMB33A M4G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 31.4V | 600W | 13.8A | - | 45.7V | - | 28.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA36CA R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | - | 1 | 3W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 40V | 500W | 9A | - | 58.1V | - | 36V | - | - | - | - | - | - | 1 | 36V | 500W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE33CA A0G Taiwan Semiconductor Corporation | 17 |
| Datasheet | 10 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | 33V | 1 | 5W | - | -55°C~175°C TJ | Tape & Box (TB) | - | P6KE | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 31.4V | 600W | 13.8A | - | 45.7V | - | 28.2V | - | - | - | - | - | - | 1 | 28.2V | 600W | 45.7V | - | - | - | - | - | ROHS3 Compliant | - |