- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ120A M2G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 133V | 400W | 1.6A | - | 193V | - | 120V | - | - | - | - | - | 1 | - | - | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ58CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 64.4V | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | - | 1 | 58V | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ16AHM6G Taiwan Semiconductor Corporation | 790 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | - | - | -55°C~175°C TJ | Digi-Reel® | - | Automotive, AEC-Q101, 5.0SMDJ | - | Discontinued | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 5000W 5kW | 193A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ78AHM6G Taiwan Semiconductor Corporation | 37 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMC) | - | - | - | - | - | -55°C~175°C TJ | Digi-Reel® | - | Automotive, AEC-Q101, 5.0SMDJ | - | Discontinued | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.7V | 5000W 5kW | 39.7A | - | 126V | - | 78V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ13AHR3G Taiwan Semiconductor Corporation | 3041 |
| - | 20 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 400W | 18.6A | - | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ70CA M2G Taiwan Semiconductor Corporation | 22 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 77.8V | 400W | 3.5A | - | 113V | - | 70V | - | - | - | - | - | - | 1 | 7V | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA12A R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | - | 1 | 3W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | PURE TIN | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ISOLATED | No | 13.3V | 500W | 26.3A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | 500W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12CA Taiwan Semiconductor Corporation | 1558 | - | - | 8 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | 11.4V | - | - | 10.2V | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 12V | - | - | - | - | P6KE12 | - | 10.2V | Bidirectional | - | Single | 5W | - | No | 11.4V | 600W | 36A | 1μA | 16.7V | 16.7V | 10.2V | 37A | 100A | 600W | Bidirectional | 1mA | - | 1 | - | - | 3.53mm | 3.6mm | 7.6mm | 3.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ18CA V7G Taiwan Semiconductor Corporation | 659 |
| - | 16 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Cut Tape (CT) | - | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 20V | 1500W 1.5kW | 53A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ18CA R3G Taiwan Semiconductor Corporation | 3966 |
| - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Digi-Reel® | - | SMAJ | e3 | Discontinued | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 20V | 400W | 13.7A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ60A Taiwan Semiconductor Corporation | 2235 | - | - | 6 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMCJ60 | - | - | - | - | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | - | 96.8V | - | 60V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ28A Taiwan Semiconductor Corporation | 2081 | - | - | 6 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMCJ28 | - | - | - | - | - | - | - | No | 31.1V | 1500W 1.5kW | 33A | - | 45.4V | - | 28V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ54A Taiwan Semiconductor Corporation | 2528 | - | - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ54 | - | - | - | - | - | - | - | No | 60V | 600W | 6.9A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ110A Taiwan Semiconductor Corporation | 4843 |
| - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ110 | - | - | - | - | - | - | - | No | 122V | 600W | 3.4A | - | 177V | - | 110V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ17CA Taiwan Semiconductor Corporation | 15000 | - | - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ17 | - | - | - | - | - | - | - | No | 18.9V | 600W | 21.7A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ28CA Taiwan Semiconductor Corporation | 15000 | - | - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ28 | - | - | - | - | - | - | - | No | 31.1V | 600W | 13.2A | - | 45.4V | - | 28V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ14CA Taiwan Semiconductor Corporation | 15000 |
| - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ14 | - | - | - | - | - | - | - | No | 15.6V | 600W | 25.9A | - | 23.2V | - | 14V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ43CA Taiwan Semiconductor Corporation | 15000 | - | - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ43 | - | - | - | - | - | - | - | No | 47.8V | 600W | 8.6A | - | 69.4V | - | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ120A Taiwan Semiconductor Corporation | 4940 | - | - | 6 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMBJ120 | - | - | - | - | - | - | - | No | 133V | 600W | 3.1A | - | 193V | - | 120V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ18CA Taiwan Semiconductor Corporation | 56 | - | - | 6 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | SMC (DO-214AB) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | SMCJ18 | - | - | - | - | - | - | - | No | 20V | 1500W 1.5kW | 51.4A | - | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - |