- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ7V0A Taiwan Semiconductor Corporation | 499 | - | - | 6 Weeks | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | Active | 1 (Unlimited) | 2 | EAR99 | Zener | General Purpose | UL RECOGNIZED | DUAL | C BEND | 260 | 30 | SMBJ7V0 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 7.78V | 600W | 50A | 12V | 7V | 1 | - | 7V | 600W | ROHS3 Compliant | ||
![]() 1V5KE91A Taiwan Semiconductor Corporation | In Stock | - | - | 10 Weeks | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 5W | -55°C~175°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | General Purpose | UL RECOGNIZED | - | WIRE | - | - | 1V5KE91 | O-XALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 86.5V | 1500W 1.5kW | 12A | 125V | 77.8V | 1 | - | 77.8V | - | ROHS3 Compliant | ||
![]() SMBJ40CA Taiwan Semiconductor Corporation | 15000 | - | - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ40 | - | - | - | - | No | 44.4V | 600W | 9.3A | 64.5V | 40V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ54CA Taiwan Semiconductor Corporation | 3412 |
| - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ54 | - | - | - | - | No | 60V | 600W | 6.9A | 87.1V | 54V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ60CA Taiwan Semiconductor Corporation | 3466 | - | - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ60 | - | - | - | - | No | 66.7V | 600W | 6.2A | 96.8V | 60V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMBJ100A Taiwan Semiconductor Corporation | 2838 | - | - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ100 | - | - | - | - | No | 111V | 600W | 3.7A | 162V | 100V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMBJ36A Taiwan Semiconductor Corporation | 5342 | - | - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ36 | - | - | - | - | No | 40V | 600W | 10.3A | 58.1V | 36V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ24A Taiwan Semiconductor Corporation | 319 | - | - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMCJ24 | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | 24V | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6KE51CA Taiwan Semiconductor Corporation | 3835 |
| Datasheet | - | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | P6KE51 | - | - | - | - | No | 48.5V | 600W | 8.6A | 70.1V | 43.6V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ51A Taiwan Semiconductor Corporation | 2073 | - | - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMCJ51 | - | - | - | - | No | 56.7V | 1500W 1.5kW | 18.2A | 82.4V | 51V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ20A Taiwan Semiconductor Corporation | 383 |
| - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMCJ20 | - | - | - | - | No | 22.2V | 1500W 1.5kW | 46.3A | 32.4V | 20V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMBJ70A Taiwan Semiconductor Corporation | 1000 |
| - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ70 | - | - | - | - | No | 77.8V | 600W | 5.3A | 113V | 70V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ36A Taiwan Semiconductor Corporation | 1873 | - | - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMCJ36 | - | - | - | - | No | 40V | 1500W 1.5kW | 25.8A | 58.1V | 36V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ24CA Taiwan Semiconductor Corporation | 2080 |
| - | 6 Weeks | Surface Mount | DO-214AB, SMC | - | SMC (DO-214AB) | - | - | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMCJ24 | - | - | - | - | No | 26.7V | 1500W 1.5kW | 38.6A | 38.9V | 24V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMCJ5V0A Taiwan Semiconductor Corporation | 15000 | - | - | 6 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | General Purpose | UL RECOGNIZED | DUAL | C BEND | 260 | 30 | SMCJ5V0 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 6.4V | 1500W 1.5kW | 163A | 9.2V | 5V | 1 | - | 5V | - | ROHS3 Compliant | ||
![]() SMBJ11A Taiwan Semiconductor Corporation | 42 |
| - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ11 | - | - | - | - | No | 12.2V | 600W | 33A | 18.2V | 11V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ9V0A Taiwan Semiconductor Corporation | 5 |
| - | 6 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | General Purpose | UL RECOGNIZED | DUAL | C BEND | 260 | 30 | SMCJ9V0 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 10V | 1500W 1.5kW | 97.4A | 15.4V | 9V | 1 | - | 9V | - | ROHS3 Compliant | ||
![]() SMCJ6V5CA Taiwan Semiconductor Corporation | 2398 |
| - | 6 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | General Purpose | UL RECOGNIZED | DUAL | C BEND | 260 | 30 | SMCJ6V5 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 7.22V | 1500W 1.5kW | 133.9A | 11.2V | 6.5V | - | 1 | 6.5V | - | ROHS3 Compliant | ||
![]() P6KE350A Taiwan Semiconductor Corporation | 4783 | - | Datasheet | 8 Weeks | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | P6KE350 | - | - | - | - | No | 332V | 600W | 1.3A | 482V | 300V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMBJ170CA Taiwan Semiconductor Corporation | 7247 |
| - | 6 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | SMBJ | Active | 1 (Unlimited) | - | - | Zener | General Purpose | - | - | - | - | - | SMBJ170 | - | - | - | - | No | 189V | 600W | 2.2A | 275V | 170V | - | 1 | - | - | ROHS3 Compliant |