- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMB6.8CA R5G Taiwan Semiconductor Corporation | 22 |
| - | 20 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.46V | 600W | 60A | - | 10.5V | - | 5.8V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA36CA R3G Taiwan Semiconductor Corporation | 3206 |
| - | 20 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 36V | 1 | - | - | -55°C~150°C TJ | Digi-Reel® | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 34.2V | 400W | 8.4A | - | 49.9V | - | 30.8V | - | - | - | - | - | - | 1 | 30.8V | 400W | 49.9V | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE350CA A0G Taiwan Semiconductor Corporation | 45 |
| Datasheet | 10 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | 350V | 1 | 5W | - | -55°C~175°C TJ | Tape & Box (TB) | - | P6KE | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | ISOLATED | No | 333V | 600W | 1.3A | - | 482V | - | 300V | - | - | - | - | - | - | 1 | 300V | 600W | 482V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ13A R5G Taiwan Semiconductor Corporation | 288 |
| - | 16 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.4V | 600W | 29A | - | 21.5V | - | 13V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ51CA R5G Taiwan Semiconductor Corporation | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMB) | - | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | - | SMBJ | - | Discontinued | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 56.7V | 600W | 7.6A | - | 82.4V | - | 51V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5SMC36CA V7G Taiwan Semiconductor Corporation | 742 |
| - | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | - | 1.5SMC | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 34.2V | 1500W 1.5kW | 31A | - | 49.9V | - | 30.8V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA39CA R3G Taiwan Semiconductor Corporation | 466 |
| - | 20 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 39V | 1 | - | - | -55°C~150°C TJ | Digi-Reel® | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 37.05V | 400W | 7.7A | - | 53.9V | - | 33.3V | - | - | - | - | - | - | 1 | 33.3V | 400W | 53.9V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ78CA V7G Taiwan Semiconductor Corporation | 1696 |
| - | 16 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Cut Tape (CT) | - | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 86.7V | 1500W 1.5kW | 12.5A | - | 126V | - | 78V | - | - | - | - | - | - | 1 | 78V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ58CA V7G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Cut Tape (CT) | - | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 64.4V | 1500W 1.5kW | 16A | - | 93.6V | - | 58V | - | - | - | - | - | - | 1 | 58V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE15A R0G Taiwan Semiconductor Corporation | 43 |
| Datasheet | 14 Weeks | - | Through Hole | DO-201AA, DO-27, Axial | - | - | DO-201 | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 14.3V | 1500W 1.5kW | 74A | - | 21.2V | - | 12.8V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA5.0A R0G Taiwan Semiconductor Corporation | 22 |
| Datasheet | 10 Weeks | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | - | 1 | 3W | - | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Pure Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | WIRE | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ISOLATED | No | 6.4V | 500W | 57A | - | 9.2V | - | 5V | - | - | - | - | - | 1 | - | 5V | 500W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ24A V7G Taiwan Semiconductor Corporation | 829 |
| - | 16 Weeks | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Cut Tape (CT) | - | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | No | 26.7V | 1500W 1.5kW | 40A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ75AHR3G Taiwan Semiconductor Corporation | 4124 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 83.3V | 400W | 3.3A | - | 121V | - | 75V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ14AHR3G Taiwan Semiconductor Corporation | 2968 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ78AHR3G Taiwan Semiconductor Corporation | 47 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.7V | 400W | 3.2A | - | 126V | - | 78V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ33CAHR3G Taiwan Semiconductor Corporation | In Stock | - | - | 20 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | - | 1 | 1W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 36.7V | 400W | 7.5A | - | 53.3V | - | 33V | - | - | - | - | - | - | 1 | 33V | 400W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA170CA R3G Taiwan Semiconductor Corporation | 17 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 170V | 1 | - | - | -55°C~150°C TJ | Digi-Reel® | - | P4SMA | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 161.5V | 400W | 1.8A | - | 234V | - | 145V | - | - | - | - | - | - | 1 | - | 400W | 234V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ188AHR3G Taiwan Semiconductor Corporation | 153 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 209V | 400W | 900mA | - | 328V | - | 188V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ11AHR3G Taiwan Semiconductor Corporation | 1629 |
| - | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | DO-214AC (SMA) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.2V | 400W | 22A | - | 18.2V | - | 11V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE10CA Taiwan Semiconductor Corporation | 3214 | - | - | 8 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | 9.5V | - | - | 8.5V | - | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Zener | - | 175°C | -55°C | General Purpose | - | 600W | 10V | - | - | - | - | P6KE10 | - | 8.55V | Bidirectional | - | Single | - | No | 9.5V | 600W | 41A | 20μA | 14.5V | 14.5V | 8.55V | 43A | 100A | 600W | Bidirectional | 1mA | - | 1 | - | - | - | 3.6mm | 3.6mm | 7.6mm | 3.6mm | ROHS3 Compliant | Lead Free |