- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ28A V7G Taiwan Semiconductor Corporation | 861 |
| - | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 5W | -55°C~150°C TJ | Cut Tape (CT) | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | Telecom | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 31.1V | 1500W 1.5kW | 34A | 45.4V | 28V | 1 | - | 28V | - | ROHS3 Compliant | ||
![]() SMCJ12A V7G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 5W | -55°C~150°C TJ | Cut Tape (CT) | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | Telecom | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | - | No | 13.3V | 1500W 1.5kW | 79A | 19.9V | 12V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMCJ28CA V7G Taiwan Semiconductor Corporation | In Stock | - | - | 16 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 5W | -55°C~150°C TJ | Cut Tape (CT) | SMCJ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | Telecom | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 31.1V | 1500W 1.5kW | 34A | 45.4V | 28V | - | 1 | 28V | - | ROHS3 Compliant | ||
![]() SMCJ8.0CA M6G Taiwan Semiconductor Corporation | In Stock | - | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | SMCJ | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 8.89V | 1500W 1.5kW | 115A | 13.6V | 8V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ12CAHR3G Taiwan Semiconductor Corporation | 49 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 13.3V | 400W | 20.1A | 19.9V | 12V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ150AHR3G Taiwan Semiconductor Corporation | 112 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 167V | 400W | 1.3A | 243V | 150V | 1 | - | - | - | ROHS3 Compliant | ||
![]() SMAJ100CAHR3G Taiwan Semiconductor Corporation | 3523 |
| - | 10 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 111V | 400W | 1.9A | 162V | 100V | - | 1 | - | 400W | ROHS3 Compliant | ||
![]() 5.0SMDJ24AHM6G Taiwan Semiconductor Corporation | 6620 |
| - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | -55°C~175°C TJ | Digi-Reel® | Automotive, AEC-Q101, 5.0SMDJ | - | Discontinued | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 26.7V | 5000W 5kW | 129A | 38.9V | 24V | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6SMB18CA M4G Taiwan Semiconductor Corporation | 31 |
| - | 16 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | P6SMB | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 17.1V | 600W | 25A | 25.5V | 15.3V | - | 1 | - | - | ROHS3 Compliant | ||
![]() SMAJ30CAHM2G Taiwan Semiconductor Corporation | 1690 |
| - | 20 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 1W | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMAJ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | BIDIRECTIONAL | SINGLE | - | No | 33.3V | 400W | 8.3A | 48.4V | 30V | - | 1 | 30V | 400W | ROHS3 Compliant | ||
![]() BZW04-28 R0G Taiwan Semiconductor Corporation | 37 |
| Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | - | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 31.4V | 400W | 8.8A | 45.7V | 28.2V | 1 | - | 28.2V | 400W | ROHS3 Compliant | ||
![]() SMB10J28CA R5G Taiwan Semiconductor Corporation | 144 |
| Datasheet | 20 Weeks | Surface Mount | DO-214AA, SMB | - | DO-214AA (SMB) | - | - | - | -55°C~175°C TJ | Digi-Reel® | SMB10J | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 31.1V | 1000W 1kW | 22A | 45.4V | 28V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW06-33B R0G Taiwan Semiconductor Corporation | 1640 |
| Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | BZW06 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 37.1V | 600W | 57A 8/20μs | 69.7V | 33.3V | - | 1 | 33.3V | 600W | ROHS3 Compliant | ||
![]() 1.5KE16CA R0G Taiwan Semiconductor Corporation | 43 |
| Datasheet | 14 Weeks | Through Hole | DO-201AA, DO-27, Axial | - | DO-201 | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 1.5KE | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 15.2V | 1500W 1.5kW | 70A | 22.5V | 13.6V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-94B R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE | - | WIRE | - | - | O-PALF-W2 | BIDIRECTIONAL | SINGLE | ISOLATED | No | 105V | 400W | 2.6A | 152V | 94V | - | 1 | 94V | 400W | ROHS3 Compliant | ||
![]() BZW06-33 R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | BZW06 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 37.1V | 600W | 57A 8/20μs | 69.7V | 33.3V | 1 | - | 33.3V | 600W | ROHS3 Compliant | ||
![]() BZW06-31 R0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | BZW06 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 34.2V | 600W | 62A 8/20μs | 64.3V | 30.8V | 1 | - | 30.8V | 600W | ROHS3 Compliant | ||
![]() SMA6J26A M2G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 10 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA6J | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | No | 28.9V | 600W | 14.7A | 40.9V | 26V | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4KE11CAHA0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | Automotive, AEC-Q101, P4KE | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 10.5V | 400W | 27A | 15.6V | 9.4V | - | 1 | - | - | ROHS3 Compliant | ||
![]() BZW04-40HR0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | No | 44.7V | 400W | 6.2A | 64.8V | 40.2V | 1 | - | - | - | ROHS3 Compliant |