- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-44B R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 48.5V | 400W | 5.7A | 70.1V | 43.6V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-33B R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 37.1V | 400W | 7.4A | 53.9V | 33.3V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-85 R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 95V | 400W | 2.9A | 137V | 85.5V | 1 | - | ROHS3 Compliant | ||
![]() BZW04-5V8 R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 6.45V | 400W | 38A | 10.5V | 5.8V | 1 | - | ROHS3 Compliant | ||
![]() BZW04-376BHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 418V | 400W | 670mA | 603V | 376V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-7V8BHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 8.65V | 400W | 30A | 13.4V | 7.78V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-6V4BHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 7.13V | 400W | 35.4A | 11.3V | 6.4V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-85B R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 95V | 400W | 2.9A | 137V | 85.5V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-9V4 R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 10.5V | 400W | 25.7A | 15.6V | 9.4V | 1 | - | ROHS3 Compliant | ||
![]() BZW04-48BHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 53.2V | 400W | 5.2A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-85HR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 95V | 400W | 2.9A | 137V | 85.5V | 1 | - | ROHS3 Compliant | ||
![]() P4KE100AHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 95V | 400W | 3A | 137V | 85.5V | 1 | - | ROHS3 Compliant | ||
![]() P4KE11CA R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 10.5V | 400W | 27A | 15.6V | 9.4V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-48B R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 53.2V | 400W | 5.2A | 77V | 47.8V | - | 1 | ROHS3 Compliant | ||
![]() P4KE120AHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 114V | 400W | 2.5A | 165V | 102V | 1 | - | ROHS3 Compliant | ||
![]() P4KE16CA R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 15.2V | 400W | 18.6A | 22.5V | 13.6V | - | 1 | ROHS3 Compliant | ||
![]() P4KE13AHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 12.4V | 400W | 23A | 18.2V | 11.1V | 1 | - | ROHS3 Compliant | ||
![]() BZW04-376 R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | BZW04 | Active | 1 (Unlimited) | Zener | General Purpose | No | 418V | 400W | 670mA | 603V | 376V | 1 | - | ROHS3 Compliant | ||
![]() P4KE110CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 105V | 400W | 2.7A | 152V | 94V | - | 1 | ROHS3 Compliant | ||
![]() BZW04-64BHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 71.3V | 400W | 3.9A | 103V | 64.1V | - | 1 | ROHS3 Compliant |