- Packaging
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Breakdown Voltage / V
- Clamping Voltage
- Package / Case
- Polarity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Termination Style
Attribute column
Manufacturer
Taiwan Semiconductor TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE20A R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 19V | 400W | 15A | 27.7V | 17.1V | 1 | - | ROHS3 Compliant | ||
![]() BZW04-7V0HR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, BZW04 | Active | 1 (Unlimited) | Zener | Automotive | No | 7.79V | 400W | 33A | 12.1V | 7.02V | 1 | - | ROHS3 Compliant | ||
![]() P4KE220AHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 209V | 400W | 1.3A | 328V | 185V | 1 | - | ROHS3 Compliant | ||
![]() P4KE180CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 171V | 400W | 1.7A | 246V | 154V | - | 1 | ROHS3 Compliant | ||
![]() P4KE170CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 162V | 400W | 1.8A | 234V | 145V | - | 1 | ROHS3 Compliant | ||
![]() P4KE100CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 95V | 400W | 3A | 137V | 85.5V | - | 1 | ROHS3 Compliant | ||
![]() P4KE300CA R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 285V | 400W | 1A | 414V | 256V | - | 1 | ROHS3 Compliant | ||
![]() P4KE250CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 237V | 400W | 1.2A | 344V | 214V | - | 1 | ROHS3 Compliant | ||
![]() P4KE440CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 418V | 400W | 690mA | 600V | 376V | - | 1 | ROHS3 Compliant | ||
![]() P4KE68CA R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 64.6V | 400W | 4.5A | 92V | 58.1V | - | 1 | ROHS3 Compliant | ||
![]() P4KE400CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 380V | 400W | 760mA | 548V | 342V | - | 1 | ROHS3 Compliant | ||
![]() P4KE300AHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 285V | 400W | 1A | 414V | 256V | 1 | - | ROHS3 Compliant | ||
![]() P4KE350A R1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | P4KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 332V | 400W | 870mA | 482V | 300V | 1 | - | ROHS3 Compliant | ||
![]() P4KE82CAHR1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, P4KE | Active | 1 (Unlimited) | Zener | Automotive | No | 77.9V | 400W | 3.7A | 113V | 70.1V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ13CA M6G Taiwan Semiconductor Corporation | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | -55°C~150°C TJ | Tape & Reel (TR) | SMCJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 14.4V | 1500W 1.5kW | - | 21.5V | 13V | - | 1 | ROHS3 Compliant | ||
![]() SMCJ130A M6G Taiwan Semiconductor Corporation | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | -55°C~150°C TJ | Tape & Reel (TR) | SMCJ | Active | 1 (Unlimited) | Zener | General Purpose | No | 144V | 1500W 1.5kW | 7.5A | 209V | 130V | 1 | - | ROHS3 Compliant | ||
![]() P6KE250AHB0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | -55°C~175°C TJ | Bulk | Automotive, AEC-Q101, P6KE | Active | 1 (Unlimited) | Zener | Automotive | No | 237V | 600W | 1.8A | 344V | 214V | 1 | - | ROHS3 Compliant | ||
![]() P6KE220CA B0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | -55°C~175°C TJ | Bulk | P6KE | Active | 1 (Unlimited) | Zener | General Purpose | No | 209V | 600W | 1.9A | 328V | 185V | - | 1 | ROHS3 Compliant | ||
![]() P6KE24AHB0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | -55°C~175°C TJ | Bulk | Automotive, AEC-Q101, P6KE | Active | 1 (Unlimited) | Zener | Automotive | No | 22.8V | 600W | 19A | 33.2V | 20.5V | 1 | - | ROHS3 Compliant | ||
![]() P6KE33AHB0G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | -55°C~175°C TJ | Bulk | Automotive, AEC-Q101, P6KE | Active | 1 (Unlimited) | Zener | Automotive | No | 31.4V | 600W | 13.8A | 45.7V | 28.2V | 1 | - | ROHS3 Compliant |