- Configuration
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Taiwan Semiconductor Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Impedance (Max) (Zzt) | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSAZ23C22 Good-Ark Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | 55 Ohms | - | - | 150°C (TJ) | Tape & Reel (TR) | - | GSAZ23Cxxx | ±5.68% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100 nA @ 17 V | 900 mV @ 10 mA | 300 mW | - | - | 22 V | - | - | - | ||
![]() AZ23C4V3 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | 300mW | 95Ohms | - | 4.3V | - | - | ROHS3 Compliant | ||
![]() AZ23C47 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | DUAL | GULL WING | 260 | 30 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | 1 Pair Common Anode | ZENER DIODE | 100nA @ 35V | - | 300mW | 100Ohm | 47V | 47V | 5% | 5mA | ROHS3 Compliant | ||
![]() AZ23C30 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 22.5V | - | 300mW | 80Ohms | - | 30V | - | - | ROHS3 Compliant | ||
![]() AZ23C11 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 8.5V | - | 300mW | 20Ohms | - | 11V | - | - | ROHS3 Compliant | ||
![]() AZ23C33 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 25V | - | 300mW | 80Ohms | - | 33V | - | - | ROHS3 Compliant | ||
![]() AZ23C3V6 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | DUAL | GULL WING | 260 | 30 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | 1 Pair Common Anode | ZENER DIODE | - | - | 300mW | 95Ohm | 3.6V | 3.6V | 5% | 5mA | ROHS3 Compliant | ||
![]() AZ23C12 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 9V | - | 300mW | 20Ohms | - | 12V | - | - | ROHS3 Compliant | ||
![]() AZ23C9V1 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 7V | - | 300mW | 10Ohms | - | 9.1V | - | - | ROHS3 Compliant | ||
![]() AZ23C43 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 32V | - | 300mW | 100Ohms | - | 43V | - | - | ROHS3 Compliant | ||
![]() AZ23C16 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 12V | - | 300mW | 40Ohms | - | 16V | - | - | ROHS3 Compliant | ||
![]() AZ23C20 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 15V | - | 300mW | 50Ohms | - | 20V | - | - | ROHS3 Compliant | ||
![]() AZ23C6V8 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 3V | - | 300mW | 8Ohms | - | 6.8V | - | - | ROHS3 Compliant | ||
![]() AZ23C4V7 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | DUAL | GULL WING | 260 | 30 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | 1 Pair Common Anode | ZENER DIODE | - | - | 300mW | 78Ohm | 4.7V | 4.7V | 5% | 5mA | ROHS3 Compliant | ||
![]() AZ23C6V2 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 2V | - | 300mW | 10Ohms | - | 6.2V | - | - | ROHS3 Compliant | ||
![]() AZ23C51 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 38V | - | 300mW | 100Ohms | - | 51V | - | - | ROHS3 Compliant | ||
![]() AZ23C24 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 18V | - | 300mW | 80Ohms | - | 24V | - | - | ROHS3 Compliant | ||
![]() AZ23C2V7 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | 300mW | 83Ohms | - | 2.7V | - | - | ROHS3 Compliant | ||
![]() AZ23C13 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 10V | - | 300mW | 25Ohms | - | 13V | - | - | ROHS3 Compliant | ||
![]() AZ23C7V5 RFG Taiwan Semiconductor Corporation | In Stock | - | - | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | 100nA @ 5V | - | 300mW | 7Ohms | - | 7.5V | - | - | ROHS3 Compliant |