- Package / Case
- Packaging
- Current - Gate Trigger (Igt) (Max)
- Current - Hold (Ih) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Current - Off State (Max)
- Current - On State (It (RMS)) (Max)
- Diode Type
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Taiwan Semiconductor Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Gate Trigger Current - Igt | Gate Trigger Voltage - Vgt | Holding Current Ih Max | Ihs Manufacturer | Manufacturer Part Number | Maximum Gate Peak Inverse Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Non Repetitive On-State Current | Off-State Leakage Current @ VDRM IDRM | On-State RMS Current - It RMS | Part Life Cycle Code | Rated Repetitive Off-State Voltage VDRM | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage-Off State | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Peak Reflow Temperature (Cel) | Reach Compliance Code | Diode Type | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | SCR Type | Voltage - On State (Vtm) (Max) | Current - Off State (Max) | Vf - Forward Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR100-8 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C~125°C TJ | Tape & Box (TB) | 2015 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant | ||
![]() MCR100-4 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -40°C~125°C TJ | Tape & Box (TB) | 2015 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant | ||
![]() MCR100-3 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -40°C~125°C TJ | Tape & Box (TB) | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant | ||
![]() MCR100-6 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~125°C TJ | Tape & Box (TB) | 2015 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant | ||
![]() MCR100-6 B1G Taiwan Semiconductor | In Stock | - | - | - | - | TO-92S-3 | 5000 | 200 uA | 0.8 V | 5 mA | TAIWAN SEMICONDUCTOR CO LTD | MCR100-6B1G | 5 V | + 125 C | - 40 C | 1 | Through Hole | 10 A | 10 uA | 800 mA | Active | 400 V | NOT SPECIFIED | 5.66 | Details | Yes | - | - | Bulk | - | MCR100-6 | e3 | - | - | - | Matte Tin (Sn) | NOT SPECIFIED | compliant | - | SCR | - | - | - | - | - | - | - | - | 1.7 V | - | ||
![]() MCR100-5 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C~125°C TJ | Tape & Box (TB) | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant | ||
![]() MCR100-7 A1G Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 24 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -40°C~125°C TJ | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | RECTIFIER DIODE | - | 800mV | 10A @ 60Hz | 200μA | 5mA | 800mA | Sensitive Gate | 1.7V | 10μA | - | ROHS3 Compliant |