- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | ECCN Code | HTS Code | Packing Method | Construction | Reach Compliance Code | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH20094R7YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.33 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1010 | 0.9 mm | 2.6 mm | SMT | 2.6 mm | Contact Manufacturer | Yes | 90 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | 6 | GENERAL PURPOSE INDUCTOR | 1010 | YES | 0.37 A | 4.7 µH | ||
![]() CM32251R0KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.7 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Contact Manufacturer | Yes | 120 MHz | 10% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Chip | unknown | 30 | GENERAL PURPOSE INDUCTOR | 1210 | - | 0.4 A | 1 µH | ||
![]() SH30182R5YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.045 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1515 | 1.65 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 79 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.25 A | 2.5 µH | ||
![]() SS1806150MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.052 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | 6.8 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 17.5 MHz | 20% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | 53 | GENERAL PURPOSE INDUCTOR | 7255 | - | 7.2 A | 15 µH | ||
![]() SP12051R8YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0025 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5.6 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 16 A | 1.8 µH | ||
![]() SS10051R5MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.02 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | 4.9 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 100 MHz | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | 25 | GENERAL PURPOSE INDUCTOR | 5039 | YES | 3.6 A | 1.5 µH | ||
![]() SS12801R4YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0098 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 80 MHz | 30% | EAR99 | 8504.50.80.00 | TR | Shielded | unknown | 24 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 12 A | 1.4 µH | ||
![]() HP1004R24MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.0009 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | 4441 | 4 mm | 11.3 mm | SMT | 10.5 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4441 | YES | 44 A | 0.24 µH | ||
![]() SP1055R15Y3B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0013 Ω | ABC TAIWAN ELECTRONICS CORP | 135 °C | -55 °C | 4337 | 5.5 mm | 11 mm | SMT | 9.35 mm | Contact Manufacturer | Yes | - | 30% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4337 | YES | 38 A | 0.15 µH | ||
![]() BS0704391MFB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.85 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -25 °C | 2929 | 4.5 mm | 7.3 mm | SMT | 7.3 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.36 A | 390 µH | ||
![]() SB1005680KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.24 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 10 MHz | 10% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 1.4 A | 68 µH | ||
![]() SS1003470MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.65 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5040 | 2.7 mm | 12.7 mm | SMT | 10.1 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | 18 | GENERAL PURPOSE INDUCTOR | 5040 | YES | 0.72 A | 47 µH | ||
![]() SS0604150MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.13 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2626 | 4.6 mm | 6.5 mm | SMT | 6.5 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 1.1 A | 15 µH | ||
![]() SE15091R4MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.002 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5959 | 9.5 mm | 15 mm | SMT | 15 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 5959 | YES | 18 A | 1.4 µH | ||
![]() SH5028331YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.66 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2323 | 2.8 mm | 5.8 mm | SMT | 5.8 mm | Contact Manufacturer | Yes | 4.5 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 0.2 A | 330 µH | ||
![]() SH3027100YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.06 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | 2.8 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 30 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | 8 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.53 A | 10 μH | ||
![]() SB1005220MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.095 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | 5 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 18 MHz | 20% | EAR99 | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | GENERAL PURPOSE INDUCTOR | 5039 | - | 2.5 A | 22 μH | ||
![]() SH30114R7Y2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.185 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1515 | 1.15 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 80 MHz | 30% | EAR99 | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | 7 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.15 A | 4.7 μH | ||
![]() SS06041R5MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.028 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2626 | 4.6 mm | 6.5 mm | SMT | 6.5 mm | Contact Manufacturer | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 2.8 A | 1.5 μH | ||
![]() SH6022680YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.292 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | 2.3 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | 14 MHz | 30% | EAR99 | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 0.5 A | 68 μH |