- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM3225R47MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 430MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 470 nH | 500mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() CM3225150KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 25MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 130 mA | Unshielded | 15 μH | 2.8Ohm Max | 30 @ 2.52MHz | 0.087" (2.20mm) | ||
![]() CM4532821KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 2.5MHz | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 30 mA | Unshielded | 820 μH | 35Ohm Max | 30 @ 796kHz | 0.134" (3.40mm) | ||
![]() CM45321R0KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 250MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 450 mA | Unshielded | 1 μH | 500mOhm Max | 50 @ 7.96MHz | 0.134" (3.40mm) | ||
![]() CM4532681KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3MHz | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 50 mA | Unshielded | 680 μH | 30Ohm Max | 30 @ 796kHz | 0.134" (3.40mm) | ||
![]() CM3225R56MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 395MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 560 nH | 550mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() CM4532R39MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 390MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 575 mA | Unshielded | 390 nH | 300mOhm Max | 40 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM4532R12MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 735MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 770 mA | Unshielded | 120 nH | 200mOhm Max | 35 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM4532R22MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 505MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 665 mA | Unshielded | 220 nH | 250mOhm Max | 40 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM4532151KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 6MHz | 796 kHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 105 mA | Unshielded | 150 µH | 9Ohm Max | 40 @ 796kHz | 0.134" (3.40mm) | ||
![]() CM4532270KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 13MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 170 mA | Unshielded | 27 µH | 3.6Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() CM4532180KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 16MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 190 mA | Unshielded | 18 µH | 2.8Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() CM4532150KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 18MHz | 2.52 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 200 mA | Unshielded | 15 µH | 2.5Ohm Max | 50 @ 2.52MHz | 0.134" (3.40mm) | ||
![]() CM45324R7KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 80MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | 315 mA | Unshielded | 4.7 µH | 1Ohm Max | 50 @ 7.96MHz | 0.134" (3.40mm) | ||
![]() CM3225R12MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 875MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | Wirewound | 450 mA | Unshielded | 120 nH | 220mOhm Max | 30 @ 25.2MHz | 0.087" (2.20mm) | ||
![]() DP20162R2MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2A | - | 1 MHz | Alloy Powder | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | DP2016-S | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | 1.4 A | Shielded | 2.2 µH | 168mOhm Max | - | 0.039" (1.00mm) | ||
![]() CM32251R8KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 125MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 350 mA | Unshielded | 1.8 µH | 900mOhm Max | 30 @ 7.96MHz | 0.087" (2.20mm) | ||
![]() DP20164R7MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.3A | - | 1 MHz | Alloy Powder | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | DP2016-S | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Active | - | 950 mA | Shielded | 4.7 µH | 360mOhm Max | - | 0.039" (1.00mm) | ||
![]() CM4532R15MSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 615MHz | 25.2 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM4532-S | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Active | Wirewound | 730 mA | Unshielded | 150 nH | 220mOhm Max | 35 @ 25.2MHz | 0.134" (3.40mm) | ||
![]() CM32253R9KSB ABC Taiwan Electronics Corp. | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 50MHz | 7.96 MHz | Ferrite | ABC Taiwan Electronics Corp. | -40°C ~ 125°C | Tape & Reel (TR) | CM3225-S | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Active | Wirewound | 250 mA | Unshielded | 3.9 µH | 1.3Ohm Max | 30 @ 7.96MHz | 0.087" (2.20mm) |