- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Construction | Reach Compliance Code | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH60286R0YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.03 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | 2.8 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | 35 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 2 A | 6 μH | ||
![]() SD12056R4Y1B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.011 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6 A | 6.8 μH | ||
![]() SP12052R5YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0025 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 5.6 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 25% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 12 A | 2.5 μH | ||
![]() SH4022100YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.065 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | 2.2 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 30 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | 9 | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.8 A | 10 μH | ||
![]() SH32206R8YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.208 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1212 | 2 mm | 3.2 mm | SMT | 3.2 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.98 A | 6.8 μH | ||
![]() SR0805181KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.77 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 3030 | 5 mm | 7.5 mm | SMT | 7.5 mm | Contact Manufacturer | Yes | 5 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Open Style | unknown | 12 | GENERAL PURPOSE INDUCTOR | 3030 | - | 0.51 A | 180 μH | ||
![]() CM4532221KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 10 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Contact Manufacturer | Yes | 0.796 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Chip | unknown | 40 | GENERAL PURPOSE INDUCTOR | 1812 | - | 0.1 A | 220 μH | ||
![]() SH50284R2YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.026 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2323 | 2.8 mm | 5.8 mm | SMT | 5.8 mm | Contact Manufacturer | Yes | 40 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2323 | YES | 2.2 A | 4.2 μH | ||
![]() SR06024R7MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.07 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 2222 | 2.5 mm | 5.6 mm | SMT | 5.6 mm | Contact Manufacturer | Yes | 40 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Open Style | unknown | 11 | GENERAL PURPOSE INDUCTOR | 2222 | - | 2.4 A | 4.7 μH | ||
![]() SH3018470YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.8 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1515 | 1.65 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 21 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.25 A | 47 μH | ||
![]() SH40113R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.082 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | 1.15 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 67 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | 10 | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.4 A | 3.3 μH | ||
![]() HP06031R0M2B ABC Taiwan Electronics Corp | In Stock | - | Datasheet | IRON | 0.009 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -55 °C | - | 3 mm | 7.2 mm | SMT | 6.5 mm | Obsolete | Yes | - | 20% | e2 | EAR99 | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 2826 | YES | 22 A | 1 μH | ||
![]() SH30166R8YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.17 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.66 A | 6.8 μH | ||
![]() SP12041R1MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0045 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4949 | 4 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 13 A | 1.1 μH | ||
![]() CC3225100KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.105 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1210 | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Contact Manufacturer | - | 28 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR | - | unknown | 15 | GENERAL PURPOSE INDUCTOR | 1210 | - | 0.22 A | 10 μH | ||
![]() SH4011330YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.68 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | 1.15 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 20 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | 15 | GENERAL PURPOSE INDUCTOR | 1919 | YES | 0.47 A | 33 μH | ||
![]() CC45321R0KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.11 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1812 | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Contact Manufacturer | - | 180 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR | - | unknown | 10 | GENERAL PURPOSE INDUCTOR | 1812 | - | 1.05 A | 1 μH | ||
![]() SS0908150MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.065 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 4137 | 7.5 mm | 10.5 mm | SMT | 9.5 mm | Contact Manufacturer | Yes | 8.5 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | 45 | GENERAL PURPOSE INDUCTOR | 4137 | YES | 2.2 A | 15 μH | ||
![]() SS1280150MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0285 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 13 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Shielded | unknown | 26 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 5 A | 15 μH | ||
![]() SH3018680YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.2 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1515 | 1.65 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 13 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.22 A | 68 μH |