- Tolerance
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Rated Current-Max
Attribute column
Manufacturer
Taiwan Semiconductor Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP13051R6YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.00345 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5251 | - | 5 mm | 13.3 mm | SMT | 13.1 mm | Contact Manufacturer | Yes | - | 25% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5251 | YES | 18 A | 1.6 μH | ||
![]() SS0604220MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.19 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2626 | - | 4.6 mm | 6.5 mm | SMT | 6.5 mm | Contact Manufacturer | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.9 A | 22 μH | ||
![]() SH30093R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.175 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 0.9 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 80 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | - | - | 8 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.9 A | 3.3 μH | ||
![]() SS1005181KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.7 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 5039 | - | 4.9 mm | 12.7 mm | SMT | 10 mm | Contact Manufacturer | Yes | 5.8 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | 28 | GENERAL PURPOSE INDUCTOR | 5039 | YES | 0.5 A | 180 μH | ||
![]() SH20092R2YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.16 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1010 | - | 0.9 mm | 2.6 mm | SMT | 2.6 mm | Contact Manufacturer | Yes | 135 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | 6 | GENERAL PURPOSE INDUCTOR | 1010 | YES | 0.54 A | 2.2 μH | ||
![]() SB1806471KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.82 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 7255 | - | 6.6 mm | 18.2 mm | SMT | 14 mm | Contact Manufacturer | Yes | 3 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR | Epoxy Resin | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7255 | - | 1.5 A | 470 μH | ||
![]() SH3016470YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 1.2 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 1.55 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1515 | YES | 0.23 A | 47 μH | ||
![]() SP10552R2MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0047 Ω | ABC TAIWAN ELECTRONICS CORP | 135 °C | -55 °C | 4337 | - | 5.5 mm | 11 mm | SMT | 9.35 mm | Contact Manufacturer | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4337 | YES | 10 A | 2.2 μH | ||
![]() SS1280100MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0195 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | - | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 17 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | Shielded | unknown | - | - | - | 24 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 6.3 A | 10 μH | ||
![]() SH30283R3YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.04 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1515 | - | 2.8 mm | 3.8 mm | SMT | 3.8 mm | Contact Manufacturer | Yes | 55 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed, 7 Inch | Shielded | unknown | - | - | - | 7 | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.7 A | 3.3 μH | ||
![]() CC4532680KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 2.6 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1812 | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Contact Manufacturer | - | 10 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR | - | unknown | - | - | - | 10 | GENERAL PURPOSE INDUCTOR | 1812 | - | 0.22 A | 68 μH | ||
![]() SH40186R8YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.078 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 1.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 49 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.15 A | 6.8 μH | ||
![]() CC32256R8MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.65 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 1210 | - | 2.2 mm | 3.2 mm | SMT | 2.5 mm | Contact Manufacturer | - | 35 MHz | 20% | - | EAR99 | - | 8504.50.80.00 | TR | - | unknown | - | - | - | 10 | GENERAL PURPOSE INDUCTOR | 1210 | - | 0.28 A | 6.8 μH | ||
![]() SP10558R8MLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0132 Ω | ABC TAIWAN ELECTRONICS CORP | 135 °C | -55 °C | 4337 | - | 5.5 mm | 11 mm | SMT | 9.35 mm | Contact Manufacturer | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4337 | YES | 5.6 A | 8.8 μH | ||
![]() CM322522-R56J ABC Taiwan Electronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS12804R7YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.0155 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | - | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 30 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR | Shielded | unknown | - | - | - | 22 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 8.8 A | 4.7 μH | ||
![]() SH40182R7YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.045 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 1919 | - | 1.8 mm | 4.8 mm | SMT | 4.8 mm | Contact Manufacturer | Yes | 78 MHz | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.95 A | 2.7 μH | ||
![]() SS1280181KLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.3 Ω | ABC TAIWAN ELECTRONICS CORP | 125 °C | -40 °C | 4949 | - | 7.5 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | Yes | 4 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | TR | Shielded | unknown | - | - | - | 24 | GENERAL PURPOSE INDUCTOR | 4949 | YES | 1.88 A | 180 μH | ||
![]() SH60222R2YLB ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 0.016 Ω | ABC TAIWAN ELECTRONICS CORP | 105 °C | -40 °C | 2727 | - | 2.3 mm | 6.8 mm | SMT | 6.8 mm | Contact Manufacturer | Yes | 68 MHz | 30% | e2 | EAR99 | Tin/Nickel/Silver (Sn/Ni/Ag) | 8504.50.80.00 | TR, 7 Inch | Shielded | unknown | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2727 | YES | 2.6 A | 2.2 μH | ||
![]() FR1013333KLA ABC Taiwan Electronics Corp | In Stock | - | Datasheet | Ferrite | 115 Ω | ABC TAIWAN ELECTRONICS CORP | 80 °C | -20 °C | - | 10 mm | - | 13 mm | Radial | - | Contact Manufacturer | - | 0.125 MHz | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | - | unknown | 5 mm | 5 mm | 0.7 mm | 40 | GENERAL PURPOSE INDUCTOR | - | - | 0.025 A | 33000 μH |